STMicroelectronics FETs - Single - STP260N4F7 STP260N4F7

Description
Manufacturer: STMicroelectronics Win Source Part Number: 805503-STP260N4F7 Mounting Style: Through Hole Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 40V Supplier Device Package: TO-220 Drive Voltage (Max Rds On, Min Rds On): 10V Temperature Range - Operating: -55°C ~ 175°C Manufacturer Package: TO-220-3 Power Dissipation (Maximum): 235W (Tc) Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Rds On (Maximum) at Id, Vgs: 2.2mOhm at 60A, 10V Gate Charge (Qg) (Maximum) at Vgs: 67nC at 10V Input Capacitance (Ciss) (Maximum) at Vds: 5600pF at 25V Current - Continuous Drain (Id) at 25°C: 120A (Tc) Vgs(th) (Maximum) at Id: 4V at 250μA Part Number Series: STP260 Maximum Vgs: ±20V
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 805503-STP260N4F7 Mounting Style: Through Hole Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 40V Supplier Device Package: TO-220 Drive Voltage (Max Rds On, Min Rds On): 10V Temperature Range - Operating: -55°C ~ 175°C Manufacturer Package: TO-220-3 Power Dissipation (Maximum): 235W (Tc) Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Rds On (Maximum) at Id, Vgs: 2.2mOhm at 60A, 10V Gate Charge (Qg) (Maximum) at Vgs: 67nC at 10V Input Capacitance (Ciss) (Maximum) at Vds: 5600pF at 25V Current - Continuous Drain (Id) at 25°C: 120A (Tc) Vgs(th) (Maximum) at Id: 4V at 250μA Part Number Series: STP260 Maximum Vgs: ±20V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FETs - Single - STP260N4F7 - 805503-STP260N4F7 - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - STP260N4F7
805503-STP260N4F7
FETs - Single - STP260N4F7 805503-STP260N4F7
Manufacturer: STMicroelectronics Win Source Part Number: 805503-STP260N4F7 Mounting Style: Through Hole Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 40V Supplier Device Package: TO-220 Drive Voltage (Max Rds On, Min Rds On): 10V Temperature Range - Operating: -55°C ~ 175°C Manufacturer Package: TO-220-3 Power Dissipation (Maximum): 235W (Tc) Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Rds On (Maximum) at Id, Vgs: 2.2mOhm at 60A, 10V Gate Charge (Qg) (Maximum) at Vgs: 67nC at 10V Input Capacitance (Ciss) (Maximum) at Vds: 5600pF at 25V Current - Continuous Drain (Id) at 25°C: 120A (Tc) Vgs(th) (Maximum) at Id: 4V at 250μA Part Number Series: STP260 Maximum Vgs: ±20V

Manufacturer: STMicroelectronics
Win Source Part Number: 805503-STP260N4F7
Mounting Style: Through Hole
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 40V
Supplier Device Package: TO-220
Drive Voltage (Max Rds On, Min Rds On): 10V
Temperature Range - Operating: -55°C ~ 175°C
Manufacturer Package: TO-220-3
Power Dissipation (Maximum): 235W (Tc)
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Rds On (Maximum) at Id, Vgs: 2.2mOhm at 60A, 10V
Gate Charge (Qg) (Maximum) at Vgs: 67nC at 10V
Input Capacitance (Ciss) (Maximum) at Vds: 5600pF at 25V
Current - Continuous Drain (Id) at 25°C: 120A (Tc)
Vgs(th) (Maximum) at Id: 4V at 250μA
Part Number Series: STP260
Maximum Vgs: ±20V

Buy Now
Singapore, Singapore
N-Channel 40 V 1.8 mOhm 120 A MOSFET Transistor
278-STP260N4F7
N-Channel 40 V 1.8 mOhm 120 A MOSFET Transistor 278-STP260N4F7
N-channel 40 V, 1.8 mOhm typ., 120 A STripFET F7 Power MOSFET in a TO-220 package Product overview: STP260N4F7 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 40 V, 1.8 mOhm, 120 A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40 V, 1.8 mOhm, 120 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP260N4F7 can be used for catalog matching and distributor lookup.

N-channel 40 V, 1.8 mOhm typ., 120 A STripFET F7 Power MOSFET in a TO-220 package Product overview: STP260N4F7 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 40 V, 1.8 mOhm, 120 A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40 V, 1.8 mOhm, 120 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP260N4F7 can be used for catalog matching and distributor lookup.

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-channel 40 V, 0.0021 mOhm typ., 120 A STripFET F7 Power MOSFET in a TO-220 package

MOSFET N-channel 40 V, 0.0021 mOhm typ., 120 A STripFET F7 Power MOSFET in a TO-220 package

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 805503-STP260N4F7 278-STP260N4F7 STP260N4F7
Product Name FETs - Single - STP260N4F7 N-Channel 40 V 1.8 mOhm 120 A MOSFET Transistor MOSFET
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

Quad/Dual N-Channel Depletion Mode MOSFET Array/Pair - ALD114904APAL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Depletion; Precision Depletion Mode
V(BR)DSS 10 volts
View Details
3 suppliers
 - AUIRF3710ZSTRL - Rochester Electronics
Specs
Polarity N-Channel
rDS(on) 0.0180 ohms
Package Type PG-TO263-3
View Details
4 suppliers
CSD19532Q5B 100V, 4.0 mOhm, SON5x6 N-Channel NexFET™ Power MOSFET - CSD19532Q5B - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 100 volts
IDSS 200000 milliamps
View Details
9 suppliers