STMicroelectronics, Inc. Single FETs, MOSFETs STP25N80K5

Description
N-Channel 800V 19.5A (Tc) 250W (Tc) Through Hole TO-220
Request a Quote Datasheet
Description
N-Channel 800V 19.5A (Tc) 250W (Tc) Through Hole TO-220
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 497-13653-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-13653-5-ND
Single FETs, MOSFETs 497-13653-5-ND
N-Channel 800V 19.5A (Tc) 250W (Tc) Through Hole TO-220

N-Channel 800V 19.5A (Tc) 250W (Tc) Through Hole TO-220

Buy Now Datasheet
MOSFETs - 7917826 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7917826
MOSFETs 7917826
Power MOSFET N ch SuperMESH 5 800V 19.5A

Power MOSFET N ch SuperMESH 5 800V 19.5A

Supplier's Site
MOSFETs - 7917826P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7917826P
MOSFETs 7917826P
Power MOSFET N ch SuperMESH 5 800V 19.5A

Power MOSFET N ch SuperMESH 5 800V 19.5A

Supplier's Site
MOSFETs - 1687024 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1687024
MOSFETs 1687024
Power MOSFET N ch SuperMESH 5 800V 19.5A

Power MOSFET N ch SuperMESH 5 800V 19.5A

Supplier's Site
Singapore, Singapore
800V 19.5A MOSFET Transistor
278-STP25N80K5
800V 19.5A MOSFET Transistor 278-STP25N80K5
800V N-CH Power MOSFET, 19.5A, TO-220AB Product overview: STP25N80K5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 19.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800V, 19.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP25N80K5 can be used for catalog matching and distributor lookup.

800V N-CH Power MOSFET, 19.5A, TO-220AB Product overview: STP25N80K5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 19.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800V, 19.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP25N80K5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP25N80K5 - 212357-STP25N80K5 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP25N80K5
212357-STP25N80K5
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP25N80K5 212357-STP25N80K5
Manufacturer: STMicroelectronics Win Source Part Number: 212357-STP25N80K5 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 250W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220 Dimension: TO-220-3 Drain-Source Breakdown Voltage: 800V Continuous Drain Current at 25°C: 19.5A (Tc) Gate-Source Threshold Voltage: 5V @ 100μA Max Gate Charge: 40nC @ 10V Max Input Capacitance: 1600pF @ 100V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 260 mOhm @ 19.5A, 10V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 212357-STP25N80K5
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 250W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 800V
Continuous Drain Current at 25°C: 19.5A (Tc)
Gate-Source Threshold Voltage: 5V @ 100μA
Max Gate Charge: 40nC @ 10V
Max Input Capacitance: 1600pF @ 100V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 260 mOhm @ 19.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET N-Ch 800V 0.19 Ohm 19.5 A MDmesh K5

MOSFET N-Ch 800V 0.19 Ohm 19.5 A MDmesh K5

Buy Now Datasheet
Single FETs, MOSFETs - STP25N80K5 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STP25N80K5
Single FETs, MOSFETs STP25N80K5
MOSFET N-CH 800V 19.5A TO220

MOSFET N-CH 800V 19.5A TO220

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STP25N80K5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STP25N80K5
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STP25N80K5
MOSFET N-CH 800V 19.5A TO220

MOSFET N-CH 800V 19.5A TO220

Supplier's Site
Mosfet, N-Ch, 800V, 19.5A, To-220 Rohs Compliant Stmicroelectronics - 47AK7007 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 800V, 19.5A, To-220 Rohs Compliant Stmicroelectronics
47AK7007
Mosfet, N-Ch, 800V, 19.5A, To-220 Rohs Compliant Stmicroelectronics 47AK7007
MOSFET, N-CH, 800V, 19.5A, TO-220 ROHS COMPLIANT: YES

MOSFET, N-CH, 800V, 19.5A, TO-220 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 497-13653-5-ND 7917826 7917826P 278-STP25N80K5 212357-STP25N80K5 STP25N80K5 STP25N80K5 STP25N80K5 47AK7007
Product Name Single FETs, MOSFETs MOSFETs MOSFETs 800V 19.5A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP25N80K5 MOSFET Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 800V, 19.5A, To-220 Rohs Compliant Stmicroelectronics
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel; N-Channel
Package Type TO-220; TO-220-3 TO-220; To-220 TO-220; TO-220 TO-220; SOT3; TO-220 TO-220; TO-220-3 TO-220; TO-220-3 TO-3; TO-220
MOSFET Operating Mode Enhancement Enhancement
Number of units in IC 1
V(BR)DSS 800 volts 800 volts 800 volts
Unlock Full Specs
to access all available technical data