STMicroelectronics, Inc. N-Channel 600 V 0.175 Ohm 18 A MOSFET Transistor STP25N60M2-EP

Description
N-channel 600 V, 0.175 Ohm typ., 18 A MDmesh M2 EP Power MOSFET in a TO-220 package Product overview: STP25N60M2-EP from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600 V, 0.175 Ohm, 18 A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600 V, 0.175 Ohm, 18 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP25N60M2-EP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
N-channel 600 V, 0.175 Ohm typ., 18 A MDmesh M2 EP Power MOSFET in a TO-220 package Product overview: STP25N60M2-EP from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600 V, 0.175 Ohm, 18 A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600 V, 0.175 Ohm, 18 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP25N60M2-EP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 600 V 0.175 Ohm 18 A MOSFET Transistor
278-STP25N60M2-EP
N-Channel 600 V 0.175 Ohm 18 A MOSFET Transistor 278-STP25N60M2-EP
N-channel 600 V, 0.175 Ohm typ., 18 A MDmesh M2 EP Power MOSFET in a TO-220 package Product overview: STP25N60M2-EP from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600 V, 0.175 Ohm, 18 A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600 V, 0.175 Ohm, 18 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP25N60M2-EP can be used for catalog matching and distributor lookup.

N-channel 600 V, 0.175 Ohm typ., 18 A MDmesh M2 EP Power MOSFET in a TO-220 package Product overview: STP25N60M2-EP from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600 V, 0.175 Ohm, 18 A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600 V, 0.175 Ohm, 18 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP25N60M2-EP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 497-15892-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-15892-5-ND
Single FETs, MOSFETs 497-15892-5-ND
N-Channel 600V 18A (Tc) 150W (Tc) Through Hole TO-220

N-Channel 600V 18A (Tc) 150W (Tc) Through Hole TO-220

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP25N60M2-EP - 898319-STP25N60M2-EP - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP25N60M2-EP
898319-STP25N60M2-EP
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP25N60M2-EP 898319-STP25N60M2-EP
Manufacturer: STMicroelectronics Win Source Part Number: 898319-STP25N60M2-EP Series: MDmesh™ M2-EP Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 600 V 18A (Tc) 150W (Tc) Through Hole TO-220 Package: TO-220-3 Package: Tube Mounting: Through Hole Family Name: STP25 Categories: Discrete Semiconductor Products Case / Package: TO-220 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 37 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: STMicroelectronics
Win Source Part Number: 898319-STP25N60M2-EP
Series: MDmesh™ M2-EP
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 600 V 18A (Tc) 150W (Tc) Through Hole TO-220
Package: TO-220-3
Package: Tube
Mounting: Through Hole
Family Name: STP25
Categories: Discrete Semiconductor Products
Case / Package: TO-220
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 37 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET N-channel 600 V, 0.175 Ohm typ., 18 A MDmesh M2 EP Power MOSFET in a TO-220 package

MOSFET N-channel 600 V, 0.175 Ohm typ., 18 A MDmesh M2 EP Power MOSFET in a TO-220 package

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STP25N60M2-EP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STP25N60M2-EP
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STP25N60M2-EP
MOSFET N-CH 600V 18A TO220

MOSFET N-CH 600V 18A TO220

Supplier's Site
Single FETs, MOSFETs - STP25N60M2-EP - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STP25N60M2-EP
Single FETs, MOSFETs STP25N60M2-EP
MOSFET N-CH 600V 18A TO220

MOSFET N-CH 600V 18A TO220

Supplier's Site
Mosfet, N-Ch, 600V, 18A, To-220Ab; Channel Type Stmicroelectronics - 45AC7713 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 600V, 18A, To-220Ab; Channel Type Stmicroelectronics
45AC7713
Mosfet, N-Ch, 600V, 18A, To-220Ab; Channel Type Stmicroelectronics 45AC7713
MOSFET, N-CH, 600V, 18A, TO-220AB; Channel Type:N Channel; Drain Source Voltage Vds:600V; Continuous Drain Current Id:18A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes

MOSFET, N-CH, 600V, 18A, TO-220AB; Channel Type:N Channel; Drain Source Voltage Vds:600V; Continuous Drain Current Id:18A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-STP25N60M2-EP 497-15892-5-ND 898319-STP25N60M2-EP STP25N60M2-EP STP25N60M2-EP STP25N60M2-EP 45AC7713
Product Name N-Channel 600 V 0.175 Ohm 18 A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP25N60M2-EP MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs Mosfet, N-Ch, 600V, 18A, To-220Ab; Channel Type Stmicroelectronics
Polarity N-Channel N-Channel N-Channel; N-Channel
Package Type TO-220; TO-220-3 TO-220; SOT3; TO-220 TO-220; TO-220-3 TO-220; TO-220-3 TO-3; TO-220
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Packing Method Tube; Tube
Unlock Full Specs
to access all available technical data