STMicroelectronics, Inc. N-Channel 100 V 0.027 Ohm 25 A MOSFET Transistor STP25N10F7

Description
N-channel 100 V, 0.027 Ohm typ., 25 A STripFET F7 Power MOSFET in TO-220 package Product overview: STP25N10F7 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 100 V, 0.027 Ohm, 25 A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100 V, 0.027 Ohm, 25 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP25N10F7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
N-channel 100 V, 0.027 Ohm typ., 25 A STripFET F7 Power MOSFET in TO-220 package Product overview: STP25N10F7 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 100 V, 0.027 Ohm, 25 A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100 V, 0.027 Ohm, 25 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP25N10F7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 100 V 0.027 Ohm 25 A MOSFET Transistor
278-STP25N10F7
N-Channel 100 V 0.027 Ohm 25 A MOSFET Transistor 278-STP25N10F7
N-channel 100 V, 0.027 Ohm typ., 25 A STripFET F7 Power MOSFET in TO-220 package Product overview: STP25N10F7 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 100 V, 0.027 Ohm, 25 A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100 V, 0.027 Ohm, 25 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP25N10F7 can be used for catalog matching and distributor lookup.

N-channel 100 V, 0.027 Ohm typ., 25 A STripFET F7 Power MOSFET in TO-220 package Product overview: STP25N10F7 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 100 V, 0.027 Ohm, 25 A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100 V, 0.027 Ohm, 25 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP25N10F7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 497-14572-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-14572-5-ND
Single FETs, MOSFETs 497-14572-5-ND
N-Channel 100V 25A (Tc) 50W (Tc) Through Hole TO-220

N-Channel 100V 25A (Tc) 50W (Tc) Through Hole TO-220

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP25N10F7 - 1103669-STP25N10F7 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP25N10F7
1103669-STP25N10F7
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP25N10F7 1103669-STP25N10F7
Manufacturer: STMicroelectronics Win Source Part Number: 1103669-STP25N10F7 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 50W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220 Dimension: TO-220-3 Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 25A (Tc) Gate-Source Threshold Voltage: 4.5V @ 250μA Max Gate Charge: 14nC @ 10V Max Input Capacitance: 920pF @ 50V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 35 mOhm @ 12.5A, 10V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 1103669-STP25N10F7
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 50W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 25A (Tc)
Gate-Source Threshold Voltage: 4.5V @ 250μA
Max Gate Charge: 14nC @ 10V
Max Input Capacitance: 920pF @ 50V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 35 mOhm @ 12.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STP25N10F7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STP25N10F7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STP25N10F7
MOSFET N-CH 100V 25A TO220

MOSFET N-CH 100V 25A TO220

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-Ch 100V 0.027 Ohm typ 25A STripFET VII

MOSFET N-Ch 100V 0.027 Ohm typ 25A STripFET VII

Buy Now Datasheet
Mosfet, N-Ch, 100V, 25A, To-220; Channel Type Stmicroelectronics - 45AC7712 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 100V, 25A, To-220; Channel Type Stmicroelectronics
45AC7712
Mosfet, N-Ch, 100V, 25A, To-220; Channel Type Stmicroelectronics 45AC7712
MOSFET, N-CH, 100V, 25A, TO-220; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:25A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4.5V RoHS Compliant: Yes

MOSFET, N-CH, 100V, 25A, TO-220; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:25A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4.5V RoHS Compliant: Yes

Supplier's Site Datasheet
Single FETs, MOSFETs - STP25N10F7 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STP25N10F7
Single FETs, MOSFETs STP25N10F7
MOSFET N-CH 100V 25A TO220

MOSFET N-CH 100V 25A TO220

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-STP25N10F7 497-14572-5-ND 1103669-STP25N10F7 STP25N10F7 STP25N10F7 45AC7712 STP25N10F7
Product Name N-Channel 100 V 0.027 Ohm 25 A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP25N10F7 Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Mosfet, N-Ch, 100V, 25A, To-220; Channel Type Stmicroelectronics Single FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel; N-Channel
PD 50000 milliwatts 50000 milliwatts 50000 milliwatts
TJ -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package Type TO-220; TO-220-3 TO-220; SOT3; TO-220 TO-220; TO-220-3 TO-3; TO-220 TO-220; TO-220-3
Unlock Full Specs
to access all available technical data