STMicroelectronics, Inc. Single FETs, MOSFETs STP24N60M6

Description
N-Channel 600V 17A (Tj) Through Hole TO-220
Request a Quote Datasheet
Description
N-Channel 600V 17A (Tj) Through Hole TO-220
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 497-18249-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-18249-ND
Single FETs, MOSFETs 497-18249-ND
N-Channel 600V 17A (Tj) Through Hole TO-220

N-Channel 600V 17A (Tj) Through Hole TO-220

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs - 1356520-STP24N60M6 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
1356520-STP24N60M6
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs 1356520-STP24N60M6
Win Source Part Number: 1356520-STP24N60M6 Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Temperature Range - Operating: -55°C ~ 150°C (TJ) Fake Threat In the Open Market: 31 pct. MSL Level: 1 (Unlimited) Mfr: STMicroelectronics Series: MDmesh™ M6 Package: Tube Product Status: Active Package / Case: TO-220-3 Supplier Device Package: TO-220 Base Product Number: STP24 FET Type: N-Channel Technology: MOSFET (Metal Oxide) Drain to Source Voltage (Vdss): 600 V Current - Continuous Drain (Id) @ 25°C: 17A (Tj) Drive Voltage (Max Rds On, Min Rds On): 10V Rds On (Max) @ Id, Vgs: 190mOhm @ 8.5A, 10V Vgs(th) (Max) @ Id: 4.75V @ 250µA Gate Charge (Qg) (Max) @ Vgs: 23 nC @ 10 V Vgs (Max): ±25V Input Capacitance (Ciss) (Max) @ Vds: 960 pF @ 100 V Power Dissipation (Max): 130W (Tc) Mounting Type: Through Hole HTSUS: 8541.29.0095 REACH Status: REACH Unaffected ECCN: EAR99

Win Source Part Number: 1356520-STP24N60M6
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Fake Threat In the Open Market: 31 pct.
MSL Level: 1 (Unlimited)
Mfr: STMicroelectronics
Series: MDmesh™ M6
Package: Tube
Product Status: Active
Package / Case: TO-220-3
Supplier Device Package: TO-220
Base Product Number: STP24
FET Type: N-Channel
Technology: MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss): 600 V
Current - Continuous Drain (Id) @ 25°C: 17A (Tj)
Drive Voltage (Max Rds On, Min Rds On): 10V
Rds On (Max) @ Id, Vgs: 190mOhm @ 8.5A, 10V
Vgs(th) (Max) @ Id: 4.75V @ 250µA
Gate Charge (Qg) (Max) @ Vgs: 23 nC @ 10 V
Vgs (Max): ±25V
Input Capacitance (Ciss) (Max) @ Vds: 960 pF @ 100 V
Power Dissipation (Max): 130W (Tc)
Mounting Type: Through Hole
HTSUS: 8541.29.0095
REACH Status: REACH Unaffected
ECCN: EAR99

Buy Now Datasheet
Singapore, Singapore
N-Channel 600 V 162 mOhm 17 A MOSFET Transistor
278-STP24N60M6
N-Channel 600 V 162 mOhm 17 A MOSFET Transistor 278-STP24N60M6
N-channel 600 V, 162 mOhm typ., 17 A MDmesh M6 Power MOSFET in a TO-220 package Product overview: STP24N60M6 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600 V, 162 mOhm, 17 A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600 V, 162 mOhm, 17 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP24N60M6 can be used for catalog matching and distributor lookup.

N-channel 600 V, 162 mOhm typ., 17 A MDmesh M6 Power MOSFET in a TO-220 package Product overview: STP24N60M6 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600 V, 162 mOhm, 17 A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600 V, 162 mOhm, 17 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP24N60M6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STP24N60M6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STP24N60M6
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STP24N60M6
MOSFET N-CH 600V TO220

MOSFET N-CH 600V TO220

Supplier's Site
Mosfet, N-Ch, 600V, To-220; Transistor Polarity Stmicroelectronics - 84AC2936 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 600V, To-220; Transistor Polarity Stmicroelectronics
84AC2936
Mosfet, N-Ch, 600V, To-220; Transistor Polarity Stmicroelectronics 84AC2936
MOSFET, N-CH, 600V, TO-220; Transistor Polarity:N Channel; Continuous Drain Current Id:-; Drain Source Voltage Vds:600V; On Resistance Rds(on):0.19ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:-; Power Dissipation Pd:-; RoHS Compliant: Yes

MOSFET, N-CH, 600V, TO-220; Transistor Polarity:N Channel; Continuous Drain Current Id:-; Drain Source Voltage Vds:600V; On Resistance Rds(on):0.19ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:-; Power Dissipation Pd:-; RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET N-channel 600 V, 105 mOhm typ., 22 A MDmesh M6 Power MOSFET in a TO-220 package

MOSFET N-channel 600 V, 105 mOhm typ., 22 A MDmesh M6 Power MOSFET in a TO-220 package

Buy Now
Single FETs, MOSFETs - STP24N60M6 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STP24N60M6
Single FETs, MOSFETs STP24N60M6
MOSFET N-CH 600V TO220

MOSFET N-CH 600V TO220

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 497-18249-ND 1356520-STP24N60M6 278-STP24N60M6 STP24N60M6 84AC2936 STP24N60M6 STP24N60M6
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs N-Channel 600 V 162 mOhm 17 A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 600V, To-220; Transistor Polarity Stmicroelectronics MOSFET Single FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel
Package Type TO-220; TO-220-3 TO-220; SOT3 10V TO-3; TO-220 TO-220; TO-220-3
PD 130000 milliwatts 130000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Packing Method Tube; Tube
Unlock Full Specs
to access all available technical data

Similar Products

DC - 25 GHz, 7 Watt, 28 V GaN RF Transistor - TGF2933 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type die
Power Gain 15 dB
View Details
2 suppliers
GaAs Fet Switches - KS207 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 15000 MHz
View Details