STMicroelectronics, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP24N60DM2 STP24N60DM2

Description
Manufacturer: STMicroelectronics Win Source Part Number: 898317-STP24N60DM2 Series: FDmesh™ II Plus Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 600 V 18A (Tc) 150W (Tc) Through Hole TO-220 Package: Tube Package: TO-220-3 Mounting: Through Hole Family Name: STP24 Categories: Discrete Semiconductor Products Case / Package: TO-220 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: 497-14571-5, STP24N60DM2-ND, -497-14571-5
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 898317-STP24N60DM2 Series: FDmesh™ II Plus Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 600 V 18A (Tc) 150W (Tc) Through Hole TO-220 Package: Tube Package: TO-220-3 Mounting: Through Hole Family Name: STP24 Categories: Discrete Semiconductor Products Case / Package: TO-220 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: 497-14571-5, STP24N60DM2-ND, -497-14571-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP24N60DM2 - 898317-STP24N60DM2 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP24N60DM2
898317-STP24N60DM2
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP24N60DM2 898317-STP24N60DM2
Manufacturer: STMicroelectronics Win Source Part Number: 898317-STP24N60DM2 Series: FDmesh™ II Plus Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 600 V 18A (Tc) 150W (Tc) Through Hole TO-220 Package: Tube Package: TO-220-3 Mounting: Through Hole Family Name: STP24 Categories: Discrete Semiconductor Products Case / Package: TO-220 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: 497-14571-5, STP24N60DM2-ND, -497-14571-5

Manufacturer: STMicroelectronics
Win Source Part Number: 898317-STP24N60DM2
Series: FDmesh™ II Plus
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 600 V 18A (Tc) 150W (Tc) Through Hole TO-220
Package: Tube
Package: TO-220-3
Mounting: Through Hole
Family Name: STP24
Categories: Discrete Semiconductor Products
Case / Package: TO-220
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: 497-14571-5, STP24N60DM2-ND, -497-14571-5

Buy Now Datasheet
Single FETs, MOSFETs - 497-14571-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-14571-5-ND
Single FETs, MOSFETs 497-14571-5-ND
N-Channel 600V 18A (Tc) 150W (Tc) Through Hole TO-220

N-Channel 600V 18A (Tc) 150W (Tc) Through Hole TO-220

Buy Now Datasheet
Singapore, Singapore
600V 18A TO-220 MOSFET Transistor
278-STP24N60DM2
600V 18A TO-220 MOSFET Transistor 278-STP24N60DM2
600V 18A N-CH MOSFET TO-220 200mR Power Transistor Product overview: STP24N60DM2 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 18A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 18A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP24N60DM2 can be used for catalog matching and distributor lookup.

600V 18A N-CH MOSFET TO-220 200mR Power Transistor Product overview: STP24N60DM2 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 18A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 18A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP24N60DM2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mosfet, N-Ch, 600V, 18A, To-220Ab; Channel Type Stmicroelectronics - 45AC7709 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 600V, 18A, To-220Ab; Channel Type Stmicroelectronics
45AC7709
Mosfet, N-Ch, 600V, 18A, To-220Ab; Channel Type Stmicroelectronics 45AC7709
MOSFET, N-CH, 600V, 18A, TO-220AB; Channel Type:N Channel; Drain Source Voltage Vds:600V; Continuous Drain Current Id:18A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

MOSFET, N-CH, 600V, 18A, TO-220AB; Channel Type:N Channel; Drain Source Voltage Vds:600V; Continuous Drain Current Id:18A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STP24N60DM2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STP24N60DM2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STP24N60DM2
N-channel 600 V, 0.175 Ohm typ.

N-channel 600 V, 0.175 Ohm typ.

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-Ch 600V 0.175 Ohm typ. 18A MDmesh DM2

MOSFET N-Ch 600V 0.175 Ohm typ. 18A MDmesh DM2

Buy Now Datasheet
Single FETs, MOSFETs - STP24N60DM2 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STP24N60DM2
Single FETs, MOSFETs STP24N60DM2
MOSFET N-CH 600V 18A TO220

MOSFET N-CH 600V 18A TO220

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 898317-STP24N60DM2 497-14571-5-ND 278-STP24N60DM2 45AC7709 STP24N60DM2 STP24N60DM2 STP24N60DM2
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP24N60DM2 Single FETs, MOSFETs 600V 18A TO-220 MOSFET Transistor Mosfet, N-Ch, 600V, 18A, To-220Ab; Channel Type Stmicroelectronics Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Single FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type TO-220; SOT3; TO-220 TO-220; TO-220-3 TO-3; TO-220 TO-220; TO-220 TO-220; TO-220-3
PD 150000 milliwatts 150000 milliwatts
Unlock Full Specs
to access all available technical data