LED Driver IC 24 Output Linear Shift Register Dimming 80mA 48-TQFP-EP (7x7)
LED Driver IC 24 Output Linear Shift Register Dimming 80mA 48-TQFP-EP (7x7)
LED Driver IC 24 Output Linear Shift Register Dimming 80mA 48-TQFP-EP (7x7)
Manufacturer: STMicroelectronics
Win Source Part Number: 037510-STP24DP05BTR
Packaging: Reel - TR
Type: Linear
Mounting: SMD (SMT)
Frequency: 25MHz
Internal Switch(s): Yes
Topology: Shift Register
Number of Outputs: 24
Output Voltage: 20V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 48-TQFP-EP (7x7)
Maximum Supply Voltage: 5.5V
Operating Input Voltage(Min): 3V
Channel Output Current: 80mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
24-Ch Constant Current LED Sink Driver, 20V Out, 80mA, 25MHz, TQFP Product overview: STP24DP05BTR from STMicroelectronics is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 80mA, 25MHz. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 20V, 80mA, 25MHz, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-STP24DP05BTR can be used for catalog matching and distributor lookup.
IC LED DRIVER LINEAR 80MA 48TQFP
20V 25MHz 24 80mA 3V~5.5V TQFP-48-EP(7x7) LED Drivers ROHS
IC LED DRIVER LINEAR 80MA 48TQFP
24 BIT LED SINK DRIVER, TQFP-48, FULL REEL; Device Topology:Constant Current; No. of Outputs:24Outputs; Output Current:80mA; Output Voltage:20V; Driver Case Style:HTQFP; No. of Pins:48Pins; Input Voltage Min:3V; Product Range:- RoHS Compliant: Yes
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 497-8283-6-ND | 037510-STP24DP05BTR | 137-STP24DP05BTR | STP24DP05BTR | STP24DP05BTR | STP24DP05BTR | 57P1950 |
| Product Name | LED Drivers | PMIC - PMIC - LED Drivers - STP24DP05BTR | 20V 80mA 25MHz LED Driver IC | PMIC - LED Drivers | Nixie Tube Driver/LED Driver >> LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | 24 Bit Led Sink Driver, Tqfp-48, Full Reel; Device Topology Stmicroelectronics |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||||
| Input Voltage | 3 to 5.5 volts | 3 volts | 3 to 5.5 volts | 3 to 5.5 volts | 3 to ? volts | ||
| Output Voltage | 20 volts | 20 volts | 20 volts | 20 volts | 20 volts | ||
| Output Current | 80 milliamps | 80 milliamps | 80 milliamps | 80 milliamps | 80 milliamps |