STMicroelectronics, Inc. Single FETs, MOSFETs STP240N10F7

Description
N-Channel 100V 180A (Tc) 300W (Tc) Through Hole TO-220
Request a Quote Datasheet
Description
N-Channel 100V 180A (Tc) 300W (Tc) Through Hole TO-220
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 497-13588-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-13588-5-ND
Single FETs, MOSFETs 497-13588-5-ND
N-Channel 100V 180A (Tc) 300W (Tc) Through Hole TO-220

N-Channel 100V 180A (Tc) 300W (Tc) Through Hole TO-220

Buy Now Datasheet
Singapore, Singapore
N-Channel 100V 110A TO-220 MOSFET Transistor
278-STP240N10F7
N-Channel 100V 110A TO-220 MOSFET Transistor 278-STP240N10F7
100V N-Channel MOSFET, 2.85mΩ RdsOn, 110A, TO-220 Product overview: STP240N10F7 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 100V, 110A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 110A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP240N10F7 can be used for catalog matching and distributor lookup.

100V N-Channel MOSFET, 2.85mΩ RdsOn, 110A, TO-220 Product overview: STP240N10F7 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 100V, 110A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 110A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP240N10F7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET N-Ch 100V 2.5mOhm 180A STripFET VII

MOSFET N-Ch 100V 2.5mOhm 180A STripFET VII

Buy Now Datasheet
Mosfet, N-Ch, 100V, 110A, To-220; Channel Type Stmicroelectronics - 45AC7711 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 100V, 110A, To-220; Channel Type Stmicroelectronics
45AC7711
Mosfet, N-Ch, 100V, 110A, To-220; Channel Type Stmicroelectronics 45AC7711
MOSFET, N-CH, 100V, 110A, TO-220; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:110A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4.5V RoHS Compliant: Yes

MOSFET, N-CH, 100V, 110A, TO-220; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:110A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4.5V RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STP240N10F7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STP240N10F7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STP240N10F7
MOSFET N-CH 100V 180A TO220

MOSFET N-CH 100V 180A TO220

Supplier's Site
Single FETs, MOSFETs - STP240N10F7 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STP240N10F7
Single FETs, MOSFETs STP240N10F7
MOSFET N-CH 100V 180A TO220

MOSFET N-CH 100V 180A TO220

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 497-13588-5-ND 278-STP240N10F7 STP240N10F7 45AC7711 STP240N10F7 STP240N10F7
Product Name Single FETs, MOSFETs N-Channel 100V 110A TO-220 MOSFET Transistor MOSFET Mosfet, N-Ch, 100V, 110A, To-220; Channel Type Stmicroelectronics Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel
Package Type TO-220; TO-220-3 TO-3; TO-220 TO-220; TO-220-3 TO-220; TO-220-3
PD 300000 milliwatts 300000 milliwatts
TJ -55 C (-67 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data