600V 19.5A N-CH MOSFET TO-220 180mR Product overview: STP23NM60ND from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 19.5A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 19.5A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP23NM60ND can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 143804-STP23NM60ND
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 150W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 600V
Continuous Drain Current at 25°C: 19.5A (Tc)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 69nC @ 10V
Max Input Capacitance: 2100pF @ 50V
Maximum Gate-Source Voltage: ±25V
Maximum Rds On at Id,Vgs: 180 mOhm @ 10A, 10V
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Quantity per package: 50
N-Channel 600V 19.5A (Tc) 150W (Tc) Through Hole TO-220
MOSFET N-CH 600V 19.5A TO220AB
MOSFET N-CH 600V 19.5A TO220AB
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-STP23NM60ND | 143804-STP23NM60ND | 497-8445-5-ND | STP23NM60ND | STP23NM60ND |
| Product Name | 600V 19.5A TO-220 MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP23NM60ND | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs |
| Polarity | N-Channel | N-Channel; N-Channel | N-Channel | N-Channel; N-Channel | |
| PD | 150000 milliwatts | 150000 milliwatts | 150000 milliwatts | ||
| TJ | -55 C (-67 F) | 150 C (302 F) | 150 C (302 F) | ||
| V(BR)DSS | 600 volts | 600 volts |