STMicroelectronics, Inc. N-Channel 19A 600V 0.18ohm MOSFET Transistor STP23NM60N

Description
19A, 600V, 0.18ohm, N-CHANNEL, Si, POWER, MOSFET, TO-220AB, ROHS COMPLIANT, TO-220, 3 PIN Product overview: STP23NM60N from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 19A, 600V, 0.18ohm, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 19A, 600V, 0.18ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP23NM60N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
19A, 600V, 0.18ohm, N-CHANNEL, Si, POWER, MOSFET, TO-220AB, ROHS COMPLIANT, TO-220, 3 PIN Product overview: STP23NM60N from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 19A, 600V, 0.18ohm, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 19A, 600V, 0.18ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP23NM60N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 19A 600V 0.18ohm MOSFET Transistor
278-STP23NM60N
N-Channel 19A 600V 0.18ohm MOSFET Transistor 278-STP23NM60N
19A, 600V, 0.18ohm, N-CHANNEL, Si, POWER, MOSFET, TO-220AB, ROHS COMPLIANT, TO-220, 3 PIN Product overview: STP23NM60N from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 19A, 600V, 0.18ohm, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 19A, 600V, 0.18ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP23NM60N can be used for catalog matching and distributor lookup.

19A, 600V, 0.18ohm, N-CHANNEL, Si, POWER, MOSFET, TO-220AB, ROHS COMPLIANT, TO-220, 3 PIN Product overview: STP23NM60N from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 19A, 600V, 0.18ohm, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 19A, 600V, 0.18ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP23NM60N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 497-7517-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-7517-5-ND
Single FETs, MOSFETs 497-7517-5-ND
N-Channel 600V 19A (Tc) 150W (Tc) Through Hole TO-220

N-Channel 600V 19A (Tc) 150W (Tc) Through Hole TO-220

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP23NM60N - 037482-STP23NM60N - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP23NM60N
037482-STP23NM60N
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP23NM60N 037482-STP23NM60N
Manufacturer: STMicroelectronics Win Source Part Number: 037482-STP23NM60N Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 150W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 19.5A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 69nC @ 10V Max Input Capacitance: 2100pF @ 50V Maximum Gate-Source Voltage: ±25V Maximum Rds On at Id,Vgs: 180 mOhm @ 10A, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 50

Manufacturer: STMicroelectronics
Win Source Part Number: 037482-STP23NM60N
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 150W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 600V
Continuous Drain Current at 25°C: 19.5A (Tc)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 69nC @ 10V
Max Input Capacitance: 2100pF @ 50V
Maximum Gate-Source Voltage: ±25V
Maximum Rds On at Id,Vgs: 180 mOhm @ 10A, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Quantity per package: 50

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STP23NM60N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STP23NM60N
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STP23NM60N
MOSFET N-CH 600V 19A TO220AB

MOSFET N-CH 600V 19A TO220AB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-STP23NM60N 497-7517-5-ND 037482-STP23NM60N STP23NM60N
Product Name N-Channel 19A 600V 0.18ohm MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP23NM60N Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel
PD 150000 milliwatts 150000 milliwatts
TJ -55 C (-67 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data