STMicroelectronics, Inc. N-Channel 800 V 0.23 Ohm 16 A MOSFET Transistor STP23N80K5

Description
N-channel 800 V, 0.23 Ohm typ., 16 A MDmesh K5 Power MOSFET in a TO-220 package Product overview: STP23N80K5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 800 V, 0.23 Ohm, 16 A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800 V, 0.23 Ohm, 16 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP23N80K5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
N-channel 800 V, 0.23 Ohm typ., 16 A MDmesh K5 Power MOSFET in a TO-220 package Product overview: STP23N80K5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 800 V, 0.23 Ohm, 16 A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800 V, 0.23 Ohm, 16 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP23N80K5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 800 V 0.23 Ohm 16 A MOSFET Transistor
278-STP23N80K5
N-Channel 800 V 0.23 Ohm 16 A MOSFET Transistor 278-STP23N80K5
N-channel 800 V, 0.23 Ohm typ., 16 A MDmesh K5 Power MOSFET in a TO-220 package Product overview: STP23N80K5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 800 V, 0.23 Ohm, 16 A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800 V, 0.23 Ohm, 16 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP23N80K5 can be used for catalog matching and distributor lookup.

N-channel 800 V, 0.23 Ohm typ., 16 A MDmesh K5 Power MOSFET in a TO-220 package Product overview: STP23N80K5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 800 V, 0.23 Ohm, 16 A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800 V, 0.23 Ohm, 16 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP23N80K5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP23N80K5 - 1261703-STP23N80K5 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP23N80K5
1261703-STP23N80K5
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP23N80K5 1261703-STP23N80K5
Manufacturer: STMicroelectronics Win Source Part Number: 1261703-STP23N80K5 Series: MDmesh K5 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-220-3 Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 16A (Tc) Family Name: STP23N80K5 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Homepage: www.st.com Manufacturer Package: TO-220-3 Channel Type Type: N Drain Source Voltage: 800V Vgs(th) (Maximum) @ Id: 5V @ 100μA Gate Charge (Qg) (Maximum) @ Vgs: 33nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 1000pF @ 100V Vgs (Maximum): ±30V Power Dissipation (Maximum): 190W (Tc) Rds On (Maximum) @ Id, Vgs: 280 mOhm @ 8A, 10V Alternative Parts (Cross-Reference): IPP80R280P7XKSA1; IXFP20N85X; IXFP14N85X; Introduction Date: October 07, 2015 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2033 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 1261703-STP23N80K5
Series: MDmesh K5
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-220-3
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 16A (Tc)
Family Name: STP23N80K5
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Manufacturer Homepage: www.st.com
Manufacturer Package: TO-220-3
Channel Type Type: N
Drain Source Voltage: 800V
Vgs(th) (Maximum) @ Id: 5V @ 100μA
Gate Charge (Qg) (Maximum) @ Vgs: 33nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 1000pF @ 100V
Vgs (Maximum): ±30V
Power Dissipation (Maximum): 190W (Tc)
Rds On (Maximum) @ Id, Vgs: 280 mOhm @ 8A, 10V
Alternative Parts (Cross-Reference): IPP80R280P7XKSA1; IXFP20N85X; IXFP14N85X;
Introduction Date: October 07, 2015
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2033
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single FETs, MOSFETs - 497-16319-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-16319-5-ND
Single FETs, MOSFETs 497-16319-5-ND
N-Channel 800V 16A (Tc) 190W (Tc) Through Hole TO-220

N-Channel 800V 16A (Tc) 190W (Tc) Through Hole TO-220

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET N-channel 800 V, 0.23 Ohm typ., 16 A MDmesh K5 Power MOSFET in a TO-220 package

MOSFET N-channel 800 V, 0.23 Ohm typ., 16 A MDmesh K5 Power MOSFET in a TO-220 package

Buy Now Datasheet
Single FETs, MOSFETs - STP23N80K5 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STP23N80K5
Single FETs, MOSFETs STP23N80K5
MOSFET N-CH 800V 16A TO220-3

MOSFET N-CH 800V 16A TO220-3

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STP23N80K5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STP23N80K5
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STP23N80K5
MOSFET N-CH 800V 16A TO220-3

MOSFET N-CH 800V 16A TO220-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-STP23N80K5 1261703-STP23N80K5 497-16319-5-ND STP23N80K5 STP23N80K5 STP23N80K5
Product Name N-Channel 800 V 0.23 Ohm 16 A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP23N80K5 Single FETs, MOSFETs MOSFET Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type TO-220; SOT3 TO-220; TO-220-3 TO-220; TO-220-3 TO-220; TO-220-3
Polarity N-Channel N-Channel; N-Channel
Transistor Technology / Material MOSFET (Metal Oxide)
V(BR)DSS 800 volts
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3C065080B7S - Acme Chip Technology Co., Limited
Specs
Package Type TO-263; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
View Details
Single IGBTs - 448-AIGW50N65H5XKSA1-ND - DigiKey
Infineon Technologies AG
Specs
TJ -40 to 175 C (-40 to 347 F)
Package Type TO-247; TO-247-3
Packing Method Tube
View Details
5 suppliers