STMicroelectronics, Inc. Single FETs, MOSFETs STP21N65M5

Description
N-Channel 650V 17A (Tc) 125W (Tc) Through Hole TO-220
Request a Quote Datasheet
Description
N-Channel 650V 17A (Tc) 125W (Tc) Through Hole TO-220
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 497-STP21N65M5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-STP21N65M5-ND
Single FETs, MOSFETs 497-STP21N65M5-ND
N-Channel 650V 17A (Tc) 125W (Tc) Through Hole TO-220

N-Channel 650V 17A (Tc) 125W (Tc) Through Hole TO-220

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP21N65M5 - 005488-STP21N65M5 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP21N65M5
005488-STP21N65M5
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP21N65M5 005488-STP21N65M5
Manufacturer: STMicroelectronics Win Source Part Number: 005488-STP21N65M5 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 125W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 650V Continuous Drain Current at 25°C: 17A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 50nC @ 10V Max Input Capacitance: 1950pF @ 100V Maximum Gate-Source Voltage: ±25V Maximum Rds On at Id,Vgs: 190 mOhm @ 8.5A, 10V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 005488-STP21N65M5
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 125W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 650V
Continuous Drain Current at 25°C: 17A (Tc)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 50nC @ 10V
Max Input Capacitance: 1950pF @ 100V
Maximum Gate-Source Voltage: ±25V
Maximum Rds On at Id,Vgs: 190 mOhm @ 8.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
650V 17A TO-220 MOSFET Transistor
278-STP21N65M5
650V 17A TO-220 MOSFET Transistor 278-STP21N65M5
650V 17A N-CH MOSFET TO-220 150mR Power Transistor Product overview: STP21N65M5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 17A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 17A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP21N65M5 can be used for catalog matching and distributor lookup.

650V 17A N-CH MOSFET TO-220 150mR Power Transistor Product overview: STP21N65M5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 17A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 17A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP21N65M5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STP21N65M5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STP21N65M5
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STP21N65M5
MOSFET N-CH 650V 17A TO220AB

MOSFET N-CH 650V 17A TO220AB

Supplier's Site
Mosfet, N Ch, 650V, 17A, To-220; Channel Type Stmicroelectronics - 55R7007 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Ch, 650V, 17A, To-220; Channel Type Stmicroelectronics
55R7007
Mosfet, N Ch, 650V, 17A, To-220; Channel Type Stmicroelectronics 55R7007
MOSFET, N CH, 650V, 17A, TO-220; Channel Type:N Channel; Drain Source Voltage Vds:650V; Continuous Drain Current Id:17A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; MSL:- RoHS Compliant: Yes

MOSFET, N CH, 650V, 17A, TO-220; Channel Type:N Channel; Drain Source Voltage Vds:650V; Continuous Drain Current Id:17A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; MSL:- RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-channel 650 V MDMesh M5

MOSFET N-channel 650 V MDMesh M5

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 497-STP21N65M5-ND 005488-STP21N65M5 278-STP21N65M5 STP21N65M5 55R7007 STP21N65M5
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP21N65M5 650V 17A TO-220 MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N Ch, 650V, 17A, To-220; Channel Type Stmicroelectronics MOSFET
Polarity N-Channel N-Channel; N-Channel N-Channel
Package Type TO-220; TO-220-3 TO-220; SOT3; TO-220AB TO-220; TO-220-3 TO-3; TO-220
V(BR)DSS 650 volts
PD 125000 milliwatts 125000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

400 Watt, 48 Volt, 1.8 - 2.2 GHz GaN RF Power Transistor - QPD2195 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-780
Power Gain 19.1 dB
View Details
GaAs Fet Switches - KS205 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
 - AUIRFB3806 - Rochester Electronics
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-220; TO-220-3
Packing Method Tube; Tube
View Details
3 suppliers