STMicroelectronics, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP20NM60A STP20NM60A

Description
Manufacturer: STMicroelectronics Win Source Part Number: 935547-STP20NM60A Series: MDmesh™ Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 650 V 20A (Tc) 192W (Tc) Through Hole TO-220 Package: Tube Package: TO-220-3 Mounting: Through Hole Part Status: Obsolete Family Name: STP20N Categories: Discrete Semiconductor Products Case / Package: TO-220 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 935547-STP20NM60A Series: MDmesh™ Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 650 V 20A (Tc) 192W (Tc) Through Hole TO-220 Package: Tube Package: TO-220-3 Mounting: Through Hole Part Status: Obsolete Family Name: STP20N Categories: Discrete Semiconductor Products Case / Package: TO-220 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP20NM60A - 935547-STP20NM60A - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP20NM60A
935547-STP20NM60A
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP20NM60A 935547-STP20NM60A
Manufacturer: STMicroelectronics Win Source Part Number: 935547-STP20NM60A Series: MDmesh™ Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 650 V 20A (Tc) 192W (Tc) Through Hole TO-220 Package: Tube Package: TO-220-3 Mounting: Through Hole Part Status: Obsolete Family Name: STP20N Categories: Discrete Semiconductor Products Case / Package: TO-220 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: STMicroelectronics
Win Source Part Number: 935547-STP20NM60A
Series: MDmesh™
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 650 V 20A (Tc) 192W (Tc) Through Hole TO-220
Package: Tube
Package: TO-220-3
Mounting: Through Hole
Part Status: Obsolete
Family Name: STP20N
Categories: Discrete Semiconductor Products
Case / Package: TO-220
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
Single FETs, MOSFETs - 497-4376-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-4376-5-ND
Single FETs, MOSFETs 497-4376-5-ND
N-Channel 650V 20A (Tc) 192W (Tc) Through Hole TO-220

N-Channel 650V 20A (Tc) 192W (Tc) Through Hole TO-220

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STP20NM60A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STP20NM60A
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STP20NM60A
MOSFET N-CH 650V 20A TO220AB

MOSFET N-CH 650V 20A TO220AB

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 935547-STP20NM60A 497-4376-5-ND STP20NM60A
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP20NM60A Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products