STMicroelectronics, Inc. Transistor Polarity Stmicroelectronics STP20NM50FD.

Description
Transistor Polarity:N Channel; Drain Source Voltage Vds:500V; Continuous Drain Current Id:20A; On Resistance Rds(on):0.22ohm; Transistor Mounting:Through Hole; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; No. of Pins:3PinsRoHS Compliant: Yes
Description
Transistor Polarity:N Channel; Drain Source Voltage Vds:500V; Continuous Drain Current Id:20A; On Resistance Rds(on):0.22ohm; Transistor Mounting:Through Hole; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; No. of Pins:3PinsRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Transistor Polarity Stmicroelectronics - 15AC4526 - Newark, An Avnet Company
Chicago, IL, United States
Transistor Polarity Stmicroelectronics
15AC4526
Transistor Polarity Stmicroelectronics 15AC4526
Transistor Polarity:N Channel; Drain Source Voltage Vds:500V; Continuous Drain Current Id:20A; On Resistance Rds(on):0.22ohm; Transistor Mounting:Through Hole; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; No. of Pins:3PinsRoHS Compliant: Yes

Transistor Polarity:N Channel; Drain Source Voltage Vds:500V; Continuous Drain Current Id:20A; On Resistance Rds(on):0.22ohm; Transistor Mounting:Through Hole; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; No. of Pins:3PinsRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Transistors
Product Number 15AC4526
Product Name Transistor Polarity Stmicroelectronics
Transistor Type Transistor Polarity Stmicroelectronics
Unlock Full Specs
to access all available technical data

Similar Products

DC - 20 GHz, 400 um Discrete GaAs pHEMT Die - QPD2040D - Qorvo
Specs
Transistor Type HEMT; PHEMT
Transistor Technology / Material DC - 20 GHz, 400 um Discrete GaAs pHEMT Die
Package Type Die
View Details
2 suppliers
Bipolar Transistors - 1222368 - RS Components, Ltd.
Specs
Transistor Type BJT
Polarity PNP
Package Type SOT223; Sot-223
View Details