STMicroelectronics, Inc. 650V 18A TO-220 MOSFET Transistor STP20N65M5

Description
650V N-CH MOSFET 18A 190mR TO-220 Power Transistor Product overview: STP20N65M5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 18A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 18A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP20N65M5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
650V N-CH MOSFET 18A 190mR TO-220 Power Transistor Product overview: STP20N65M5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 18A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 18A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP20N65M5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
650V 18A TO-220 MOSFET Transistor
278-STP20N65M5
650V 18A TO-220 MOSFET Transistor 278-STP20N65M5
650V N-CH MOSFET 18A 190mR TO-220 Power Transistor Product overview: STP20N65M5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 18A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 18A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP20N65M5 can be used for catalog matching and distributor lookup.

650V N-CH MOSFET 18A 190mR TO-220 Power Transistor Product overview: STP20N65M5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 18A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 18A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP20N65M5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 497-13538-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-13538-ND
Single FETs, MOSFETs 497-13538-ND
N-Channel 650V 18A (Tc) 130W (Tc) Through Hole TO-220

N-Channel 650V 18A (Tc) 130W (Tc) Through Hole TO-220

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP20N65M5 - 1103665-STP20N65M5 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP20N65M5
1103665-STP20N65M5
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP20N65M5 1103665-STP20N65M5
Manufacturer: STMicroelectronics Win Source Part Number: 1103665-STP20N65M5 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 130W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220 Dimension: TO-220-3 Drain-Source Breakdown Voltage: 650V Continuous Drain Current at 25°C: 18A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 45nC @ 10V Max Input Capacitance: 1345pF @ 100V Maximum Gate-Source Voltage: ±25V Maximum Rds On at Id,Vgs: 190 mOhm @ 9A, 10V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 1103665-STP20N65M5
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 130W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 650V
Continuous Drain Current at 25°C: 18A (Tc)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 45nC @ 10V
Max Input Capacitance: 1345pF @ 100V
Maximum Gate-Source Voltage: ±25V
Maximum Rds On at Id,Vgs: 190 mOhm @ 9A, 10V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STP20N65M5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STP20N65M5
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STP20N65M5
MOSFET N-CH 650V 18A TO220

MOSFET N-CH 650V 18A TO220

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-Ch 650V 0.168 Ohm 18A Mdmesh V

MOSFET N-Ch 650V 0.168 Ohm 18A Mdmesh V

Buy Now Datasheet
Single FETs, MOSFETs - STP20N65M5 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STP20N65M5
Single FETs, MOSFETs STP20N65M5
MOSFET N-CH 650V 18A TO220

MOSFET N-CH 650V 18A TO220

Supplier's Site Datasheet
Mosfet, N-Ch, 650V, 18A, To-220Ab; Channel Type Stmicroelectronics - 45AC7706 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 650V, 18A, To-220Ab; Channel Type Stmicroelectronics
45AC7706
Mosfet, N-Ch, 650V, 18A, To-220Ab; Channel Type Stmicroelectronics 45AC7706
MOSFET, N-CH, 650V, 18A, TO-220AB; Channel Type:N Channel; Drain Source Voltage Vds:650V; Continuous Drain Current Id:18A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

MOSFET, N-CH, 650V, 18A, TO-220AB; Channel Type:N Channel; Drain Source Voltage Vds:650V; Continuous Drain Current Id:18A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-STP20N65M5 497-13538-ND 1103665-STP20N65M5 STP20N65M5 STP20N65M5 STP20N65M5 45AC7706
Product Name 650V 18A TO-220 MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP20N65M5 Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Single FETs, MOSFETs Mosfet, N-Ch, 650V, 18A, To-220Ab; Channel Type Stmicroelectronics
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel; N-Channel
PD 130000 milliwatts 130000 milliwatts 130000 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type TO-220; TO-220-3 TO-220; SOT3; TO-220 TO-220; TO-220-3 TO-220; TO-220-3 TO-3; TO-220
Unlock Full Specs
to access all available technical data