The STP200NF03 is an N-channel 30V Power MOSFET designed for switching applications, packaged in a TO-220 case. It features a maximum continuous drain current of 120A at 25°C, a drain-source on-resistance of 0.0036Ω at 10V gate-source voltage, and a single pulse avalanche energy rating of 1.45J. The device has a thermal resistance junction-to-case of 0.5°C/W and is rated for a maximum operating junction temperature of 175°C. It is 100% avalanche tested and complies with ECOPACK® standards for lead-free soldering.
Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:60A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; Power Dissipation:300W; No. of Pins:3Pins; MSL:-RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Transistors |
| Product Number | 28AC3438 |
| Product Name | Channel Type Stmicroelectronics |
| Package Type | TO-3 |