N-Channel 30V 120A (Tc) 176.5W (Tc) Through Hole TO-220
MOSFET, N-CH, 30V, 120A, 175DEG C/176.5W ROHS COMPLIANT: YES
MOSFET N-CH 30V 120A TO220
MOSFET N-channel 30 V, 2 mOhm typ., 120 A, STripFET H6 Power MOSFET in a TO-220 package
MOSFET N-CH 30V 120A TO220
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 497-16935-ND | 69AH2850 | STP200N3LL | STP200N3LL | STP200N3LL |
| Product Name | Single FETs, MOSFETs | Mosfet, N-Ch, 30V, 120A, 175Deg C/176.5W Rohs Compliant Stmicroelectronics | Single FETs, MOSFETs | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel; N-Channel | |||
| Package Type | TO-220; TO-220-3 | TO-3 | TO-220; TO-220-3 | TO-220; TO-220-3 | |
| Transistor Technology / Material | MOSFET (Metal Oxide) | ||||
| V(BR)DSS | 30 volts |