Manufacturer: STMicroelectronics
Win Source Part Number: 849615-STP19NM50N
Series: MDmesh™ II
Features: 500 V
Package: Tube
Family Name: STP19
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: 497-10577-5, -497-10577-5
500V N-CH MOSFET, 14A, 250mR, TO-220 Power Transistor Product overview: STP19NM50N from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 14A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 14A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP19NM50N can be used for catalog matching and distributor lookup.
N-Channel 500V 14A (Tc) 110W (Tc) Through Hole TO-220
MOSFET N-CH 500V 14A TO220AB
MOSFET N-CH 500V 14A TO220AB
MOSFET Transistor, N Channel, 14 A, 500 V, 0.2 ohm, 10 V, 3 V RoHS Compliant: Yes
MOSFET N-Ch 500V 14A Mosfet Mdmesh II Power
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 849615-STP19NM50N | 278-STP19NM50N | 497-STP19NM50N-ND | 7610055P | 7610055 | STP19NM50N | STP19NM50N | 94T3459 | STP19NM50N |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP19NM50N | 500V 14A TO-220 MOSFET Transistor | Single FETs, MOSFETs | MOSFETs | MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs | Mosfet Transistor, N Channel, 14 A, 500 V, 0.2 Ohm, 10 V, 3 V Rohs Compliant Stmicroelectronics | MOSFET |
| Package Type | SOT3 | TO-220; TO-220-3 | TO-220; TO-220 | TO-220; To-220 | TO-220; TO-220-3 | TO-220; TO-220-3 | TO-3 | ||
| Polarity | N-Channel | N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | N-Channel | |||
| PD | 110000 milliwatts | 110000 milliwatts | |||||||
| TJ | -55 C (-67 F) | 150 C (302 F) | |||||||
| MOSFET Operating Mode | Enhancement |