STMicroelectronics, Inc. MOSFETs STP18NM60N

Description
MOSFET N-Channel 600V 13A TO220
Request a Quote Datasheet
Description
MOSFET N-Channel 600V 13A TO220
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOSFETs - 7610051P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7610051P
MOSFETs 7610051P
MOSFET N-Channel 600V 13A TO220

MOSFET N-Channel 600V 13A TO220

Supplier's Site
MOSFETs - 7610051 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7610051
MOSFETs 7610051
MOSFET N-Channel 600V 13A TO220

MOSFET N-Channel 600V 13A TO220

Supplier's Site
MOSFETs - 1687495 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1687495
MOSFETs 1687495
MOSFET N-Channel 600V 13A TO220

MOSFET N-Channel 600V 13A TO220

Supplier's Site
Single FETs, MOSFETs - 497-10305-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-10305-5-ND
Single FETs, MOSFETs 497-10305-5-ND
N-Channel 600V 13A (Tc) 110W (Tc) Through Hole TO-220

N-Channel 600V 13A (Tc) 110W (Tc) Through Hole TO-220

Buy Now Datasheet
Singapore, Singapore
600V 13A TO-220 MOSFET Transistor
278-STP18NM60N
600V 13A TO-220 MOSFET Transistor 278-STP18NM60N
600V 13A N-CH MOSFET TO-220 260mR Rds(on) Product overview: STP18NM60N from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 13A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 13A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP18NM60N can be used for catalog matching and distributor lookup.

600V 13A N-CH MOSFET TO-220 260mR Rds(on) Product overview: STP18NM60N from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 13A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 13A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP18NM60N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP18NM60N - 053918-STP18NM60N - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP18NM60N
053918-STP18NM60N
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP18NM60N 053918-STP18NM60N
Manufacturer: STMicroelectronics Win Source Part Number: 053918-STP18NM60N Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 110W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-220 Dimension: TO-220-3 Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 13A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 34nC @ 10V Max Input Capacitance: 1030pF @ 50V Maximum Gate-Source Voltage: ±25V Maximum Rds On at Id,Vgs: 290 mOhm @ 6.5A, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 053918-STP18NM60N
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 110W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 600V
Continuous Drain Current at 25°C: 13A (Tc)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 34nC @ 10V
Max Input Capacitance: 1030pF @ 50V
Maximum Gate-Source Voltage: ±25V
Maximum Rds On at Id,Vgs: 290 mOhm @ 6.5A, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Mosfet Transistor, N Channel, 13 A, 600 V, 0.26 Ohm, 10 V, 3 V Rohs Compliant Stmicroelectronics - 94T3457 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor, N Channel, 13 A, 600 V, 0.26 Ohm, 10 V, 3 V Rohs Compliant Stmicroelectronics
94T3457
Mosfet Transistor, N Channel, 13 A, 600 V, 0.26 Ohm, 10 V, 3 V Rohs Compliant Stmicroelectronics 94T3457
MOSFET Transistor, N Channel, 13 A, 600 V, 0.26 ohm, 10 V, 3 V RoHS Compliant: Yes

MOSFET Transistor, N Channel, 13 A, 600 V, 0.26 ohm, 10 V, 3 V RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STP18NM60N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STP18NM60N
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STP18NM60N
MOSFET N-CH 600V 13A TO220AB

MOSFET N-CH 600V 13A TO220AB

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-channel 600 V 0.27 ohm 13A MDmesh

MOSFET N-channel 600 V 0.27 ohm 13A MDmesh

Buy Now Datasheet
Single FETs, MOSFETs - STP18NM60N - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STP18NM60N
Single FETs, MOSFETs STP18NM60N
MOSFET N-CH 600V 13A TO220AB

MOSFET N-CH 600V 13A TO220AB

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 7610051P 7610051 497-10305-5-ND 278-STP18NM60N 053918-STP18NM60N 94T3457 STP18NM60N STP18NM60N STP18NM60N
Product Name MOSFETs MOSFETs Single FETs, MOSFETs 600V 13A TO-220 MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP18NM60N Mosfet Transistor, N Channel, 13 A, 600 V, 0.26 Ohm, 10 V, 3 V Rohs Compliant Stmicroelectronics Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Single FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel
Package Type TO-220; TO-220 TO-220; To-220 TO-220; TO-220-3 TO-220; SOT3; TO-220 TO-3 10V TO-220; TO-220-3
MOSFET Operating Mode Enhancement
Number of units in IC 1
PD 110000 milliwatts 110000 milliwatts 110000 milliwatts
Unlock Full Specs
to access all available technical data