STMicroelectronics, Inc. MOSFETs STP18N55M5

Description
MOSFET N-Channel 550V 13A TO220
Request a Quote Datasheet
Description
MOSFET N-Channel 550V 13A TO220
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOSFETs - 7609663 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7609663
MOSFETs 7609663
MOSFET N-Channel 550V 13A TO220

MOSFET N-Channel 550V 13A TO220

Supplier's Site
MOSFETs - 7609663P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7609663P
MOSFETs 7609663P
MOSFET N-Channel 550V 13A TO220

MOSFET N-Channel 550V 13A TO220

Supplier's Site
MOSFETs - 1687467 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1687467
MOSFETs 1687467
MOSFET N-Channel 550V 13A TO220

MOSFET N-Channel 550V 13A TO220

Supplier's Site
Single FETs, MOSFETs - 497-10963-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-10963-5-ND
Single FETs, MOSFETs 497-10963-5-ND
N-Channel 550V 16A (Tc) 110W (Tc) Through Hole TO-220

N-Channel 550V 16A (Tc) 110W (Tc) Through Hole TO-220

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP18N55M5 - 1103659-STP18N55M5 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP18N55M5
1103659-STP18N55M5
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP18N55M5 1103659-STP18N55M5
Manufacturer: STMicroelectronics Win Source Part Number: 1103659-STP18N55M5 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 110W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 550V Continuous Drain Current at 25°C: 16A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 31nC @ 10V Max Input Capacitance: 1260pF @ 100V Maximum Gate-Source Voltage: ±25V Maximum Rds On at Id,Vgs: 192 mOhm @ 8A, 10V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1103659-STP18N55M5
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 110W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 550V
Continuous Drain Current at 25°C: 16A (Tc)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 31nC @ 10V
Max Input Capacitance: 1260pF @ 100V
Maximum Gate-Source Voltage: ±25V
Maximum Rds On at Id,Vgs: 192 mOhm @ 8A, 10V
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
N-Channel 550V 16A TO-220 MOSFET Transistor
278-STP18N55M5
N-Channel 550V 16A TO-220 MOSFET Transistor 278-STP18N55M5
550V N-Channel MOSFET, 16A, 192mR Rds On, TO-220 Product overview: STP18N55M5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 550V, 16A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 550V, 16A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP18N55M5 can be used for catalog matching and distributor lookup.

550V N-Channel MOSFET, 16A, 192mR Rds On, TO-220 Product overview: STP18N55M5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 550V, 16A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 550V, 16A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP18N55M5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STP18N55M5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STP18N55M5
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STP18N55M5
MOSFET N-CH 550V 16A TO220AB

MOSFET N-CH 550V 16A TO220AB

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-Ch 550V 0.18 Ohm 13A Mdmesh M5

MOSFET N-Ch 550V 0.18 Ohm 13A Mdmesh M5

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 7609663 7609663P 497-10963-5-ND 1103659-STP18N55M5 278-STP18N55M5 STP18N55M5 STP18N55M5
Product Name MOSFETs MOSFETs Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP18N55M5 N-Channel 550V 16A TO-220 MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel
MOSFET Operating Mode Enhancement
Package Type TO-220; To-220 TO-220; TO-220 TO-220; TO-220-3 TO-220; SOT3; TO-220AB TO-220; TO-220-3
Number of units in IC 1
Unlock Full Specs
to access all available technical data