Manufacturer: STMicroelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1097199-STP1806
Categories: OEM Parts( S )
Popularity: Low
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Shortage
Mount: Through Hole
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
Max Operating Temperature: 175 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1097199-STP1806 |
| Product Name | OEM Parts - OEM Parts ( S ) - STP1806 |