STMicroelectronics, Inc. N-Channel 800 V 0.29 Ohm 14 A MOSFET Transistor STP17N80K5

Description
N-channel 800 V, 0.29 Ohm typ., 14 A MDmesh K5 Power MOSFET in a TO-220 package Product overview: STP17N80K5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 800 V, 0.29 Ohm, 14 A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800 V, 0.29 Ohm, 14 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP17N80K5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
N-channel 800 V, 0.29 Ohm typ., 14 A MDmesh K5 Power MOSFET in a TO-220 package Product overview: STP17N80K5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 800 V, 0.29 Ohm, 14 A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800 V, 0.29 Ohm, 14 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP17N80K5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 800 V 0.29 Ohm 14 A MOSFET Transistor
278-STP17N80K5
N-Channel 800 V 0.29 Ohm 14 A MOSFET Transistor 278-STP17N80K5
N-channel 800 V, 0.29 Ohm typ., 14 A MDmesh K5 Power MOSFET in a TO-220 package Product overview: STP17N80K5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 800 V, 0.29 Ohm, 14 A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800 V, 0.29 Ohm, 14 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP17N80K5 can be used for catalog matching and distributor lookup.

N-channel 800 V, 0.29 Ohm typ., 14 A MDmesh K5 Power MOSFET in a TO-220 package Product overview: STP17N80K5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 800 V, 0.29 Ohm, 14 A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800 V, 0.29 Ohm, 14 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP17N80K5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP17N80K5 - 795771-STP17N80K5 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP17N80K5
795771-STP17N80K5
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP17N80K5 795771-STP17N80K5
Manufacturer: STMicroelectronics Win Source Part Number: 795771-STP17N80K5 Series: MDmesh K5 Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-220-3 Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 14A (Tc) Family Name: STP17N80K5 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Package: TO-220 Channel Type Type: N Drain Source Voltage: 800V Vgs(th) (Maximum) @ Id: 5V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 26nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 866pF @ 100V Vgs (Maximum): ±30V Power Dissipation (Maximum): 170W (Tc) Rds On (Maximum) @ Id, Vgs: 340 mOhm @ 7A, 10V Alternative Parts (Cross-Reference): IXFP14N85X; SPP11N80C3XK; SPP11N80C3; TK12E80W,S1X; ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2031 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 795771-STP17N80K5
Series: MDmesh K5
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-220-3
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 14A (Tc)
Family Name: STP17N80K5
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Manufacturer Package: TO-220
Channel Type Type: N
Drain Source Voltage: 800V
Vgs(th) (Maximum) @ Id: 5V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 26nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 866pF @ 100V
Vgs (Maximum): ±30V
Power Dissipation (Maximum): 170W (Tc)
Rds On (Maximum) @ Id, Vgs: 340 mOhm @ 7A, 10V
Alternative Parts (Cross-Reference): IXFP14N85X; SPP11N80C3XK; SPP11N80C3; TK12E80W,S1X;
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2031
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STP17N80K5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STP17N80K5
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STP17N80K5
MOSFET N-CHANNEL 800V 14A TO220

MOSFET N-CHANNEL 800V 14A TO220

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-channel 800 V, 0.29 Ohm typ., 14 A MDmesh K5 Power MOSFET in a TO-220 package

MOSFET N-channel 800 V, 0.29 Ohm typ., 14 A MDmesh K5 Power MOSFET in a TO-220 package

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-STP17N80K5 795771-STP17N80K5 STP17N80K5 STP17N80K5
Product Name N-Channel 800 V 0.29 Ohm 14 A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP17N80K5 Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
PD 170000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2N5550TFR - 854974-2N5550TFR - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
GaAs Fet Switches - KS205 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details