STMicroelectronics, Inc. N-Channel 80 V 0.003 Ohm 120 A MOSFET Transistor STP170N8F7

Description
N-channel 80 V, 0.003 Ohm typ., 120 A STripFET F7 Power MOSFET in a TO-220 package Product overview: STP170N8F7 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 80 V, 0.003 Ohm, 120 A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80 V, 0.003 Ohm, 120 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP170N8F7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
N-channel 80 V, 0.003 Ohm typ., 120 A STripFET F7 Power MOSFET in a TO-220 package Product overview: STP170N8F7 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 80 V, 0.003 Ohm, 120 A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80 V, 0.003 Ohm, 120 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP170N8F7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 80 V 0.003 Ohm 120 A MOSFET Transistor
278-STP170N8F7
N-Channel 80 V 0.003 Ohm 120 A MOSFET Transistor 278-STP170N8F7
N-channel 80 V, 0.003 Ohm typ., 120 A STripFET F7 Power MOSFET in a TO-220 package Product overview: STP170N8F7 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 80 V, 0.003 Ohm, 120 A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80 V, 0.003 Ohm, 120 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP170N8F7 can be used for catalog matching and distributor lookup.

N-channel 80 V, 0.003 Ohm typ., 120 A STripFET F7 Power MOSFET in a TO-220 package Product overview: STP170N8F7 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 80 V, 0.003 Ohm, 120 A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80 V, 0.003 Ohm, 120 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP170N8F7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP170N8F7 - 1261688-STP170N8F7 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP170N8F7
1261688-STP170N8F7
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP170N8F7 1261688-STP170N8F7
Manufacturer: STMicroelectronics Win Source Part Number: 1261688-STP170N8F7 Series: STripFET F7 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 175°C (TJ) Package: TO-220-3 Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 120A (Tc) Family Name: STP170N8F7 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Homepage: www.st.com Manufacturer Package: TO-220 Channel Type Type: N Drain Source Voltage: 80V Vgs(th) (Maximum) @ Id: 4.5V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 120nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 8710pF @ 40V Vgs (Maximum): ±20V Power Dissipation (Maximum): 250W (Tc) Rds On (Maximum) @ Id, Vgs: 3.9 mOhm @ 60A, 10V Alternative Parts (Cross-Reference): IPP08CNE8N G; IPP04CNE8NGXK; IPP08CNE8N GXK; ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 1261688-STP170N8F7
Series: STripFET F7
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 175°C (TJ)
Package: TO-220-3
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 120A (Tc)
Family Name: STP170N8F7
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Manufacturer Homepage: www.st.com
Manufacturer Package: TO-220
Channel Type Type: N
Drain Source Voltage: 80V
Vgs(th) (Maximum) @ Id: 4.5V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 120nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 8710pF @ 40V
Vgs (Maximum): ±20V
Power Dissipation (Maximum): 250W (Tc)
Rds On (Maximum) @ Id, Vgs: 3.9 mOhm @ 60A, 10V
Alternative Parts (Cross-Reference): IPP08CNE8N G; IPP04CNE8NGXK; IPP08CNE8N GXK;
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single FETs, MOSFETs - STP170N8F7 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STP170N8F7
Single FETs, MOSFETs STP170N8F7
MOSFET N-CH 80V 120A TO220

MOSFET N-CH 80V 120A TO220

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET N-channel 80 V, 0.003 Ohm typ., 120 A STripFET F7 Power MOSFET in a TO-220 package

MOSFET N-channel 80 V, 0.003 Ohm typ., 120 A STripFET F7 Power MOSFET in a TO-220 package

Buy Now Datasheet
Mosfet, N-Ch, 80V, 120A, To-220; Channel Type Stmicroelectronics - 45AC7702 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 80V, 120A, To-220; Channel Type Stmicroelectronics
45AC7702
Mosfet, N-Ch, 80V, 120A, To-220; Channel Type Stmicroelectronics 45AC7702
MOSFET, N-CH, 80V, 120A, TO-220; Channel Type:N Channel; Drain Source Voltage Vds:80V; Continuous Drain Current Id:120A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4.5V RoHS Compliant: Yes

MOSFET, N-CH, 80V, 120A, TO-220; Channel Type:N Channel; Drain Source Voltage Vds:80V; Continuous Drain Current Id:120A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4.5V RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STP170N8F7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STP170N8F7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STP170N8F7
MOSFET N-CH 80V 120A TO220

MOSFET N-CH 80V 120A TO220

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-STP170N8F7 1261688-STP170N8F7 STP170N8F7 STP170N8F7 45AC7702 STP170N8F7
Product Name N-Channel 80 V 0.003 Ohm 120 A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP170N8F7 Single FETs, MOSFETs MOSFET Mosfet, N-Ch, 80V, 120A, To-220; Channel Type Stmicroelectronics Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 250000 milliwatts 250000 milliwatts
TJ -55 C (-67 F) -55 to 175 C (-67 to 347 F)
Package Type TO-220; SOT3 TO-220; TO-220-3 TO-3; TO-220 TO-220; TO-220-3
Polarity N-Channel; N-Channel
Unlock Full Specs
to access all available technical data