STMicroelectronics LED Drivers STP16DPS05TTR

Description
LED Driver IC 16 Output Linear Shift Register Dimming 100mA 24-TSSOP
Description
LED Driver IC 16 Output Linear Shift Register Dimming 100mA 24-TSSOP
Datasheet
Datasheet Summary
Powered by GS/AI

The STP16DPS05TTR is a low voltage, 16-bit constant current LED driver designed for applications such as LED panel displays. It features 16 output channels capable of delivering adjustable currents from 20 mA to 100 mA, allowing for precise control of LED brightness. The device operates with a supply voltage as low as 3 V and supports a high clock frequency of 30 MHz, making it suitable for high data rate transmission. This LED driver includes built-in short and open LED detection capabilities, enhancing reliability by identifying faults without increasing the pin count. The detection results are communicated via a serial output, and the device is backward compatible with previous models. The TSSOP24 package with an exposed pad improves thermal dissipation, which is beneficial for maintaining performance under load. The STP16DPS05TTR is also ESD protected, ensuring durability in various environments.

Datasheet Summary
Powered by GS/AI

The STP16DPS05TTR is a low voltage, 16-bit constant current LED driver designed for applications such as LED panel displays. It features 16 output channels capable of delivering adjustable currents from 20 mA to 100 mA, allowing for precise control of LED brightness. The device operates with a supply voltage as low as 3 V and supports a high clock frequency of 30 MHz, making it suitable for high data rate transmission. This LED driver includes built-in short and open LED detection capabilities, enhancing reliability by identifying faults without increasing the pin count. The detection results are communicated via a serial output, and the device is backward compatible with previous models. The TSSOP24 package with an exposed pad improves thermal dissipation, which is beneficial for maintaining performance under load. The STP16DPS05TTR is also ESD protected, ensuring durability in various environments.

Suppliers

Company
Product
Description
Supplier Links
LED Drivers - STP16DPS05TTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
LED Drivers
STP16DPS05TTR
LED Drivers STP16DPS05TTR
LED Driver IC 16 Output Linear Shift Register Dimming 100mA 24-TSSOP

LED Driver IC 16 Output Linear Shift Register Dimming 100mA 24-TSSOP

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Gate Drivers
Product Number STP16DPS05TTR
Product Name LED Drivers
Number of Outputs 16
Output Configuration Inverting; Shift Register
Output Voltage 20 volts
Output Current 0.1000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Power - Gate Driver ICs - 2EDF7275F - 2EDF7275F - Infineon Technologies AG
Specs
Driver Type High-side; Low-side; Dual Gate Driver
Output Current 4 amps
Supply Voltage 20 volts
View Details
LED Drivers - HEF4894BT-Q100 - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Packing Method Bulk; Bulk; Other
View Details
 - 54ALS808AFK/B - Rochester Electronics
Rochester Electronics
Specs
Package Type LCC
Packing Method Tube; Tube; Other
View Details