LED Driver 14500uA Supply Current 24-Pin QSOP T/R Product overview: STP16DPS05PTR from STMicroelectronics is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 14500uA, QSOP. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 14500uA, QSOP, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-STP16DPS05PTR can be used for catalog matching and distributor lookup.
LED Driver IC 16 Output Linear Shift Register Dimming 100mA 24-QSOP
Manufacturer: STMicroelectronics
Win Source Part Number: 1103653-STP16DPS05PT
Packaging: Reel - TR
Type: Linear
Mounting: SMD (SMT)
Frequency: 30MHz
Internal Switch(s): Yes
Topology: Shift Register
Number of Outputs: 16
Output Voltage: 20V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 24-QSOP
Maximum Supply Voltage: 5.5V
Operating Input Voltage(Min): 3V
Channel Output Current: 100mA
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
IC LED DRIVER LIN 100MA 24QSOP
IC LED DRVR LINEAR 100MA 24QSOP
IC LED DRIVER LIN 100MA 24QSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 137-STP16DPS05PTR | 497-10448-2-ND | 1103653-STP16DPS05PTR | 761-STP16DPS05PTR | STP16DPS05PTR | STP16DPS05PTR |
| Product Name | 14500uA QSOP LED Driver IC | LED Drivers | PMIC - PMIC - LED Drivers - STP16DPS05PTR | IC LED DRIVER LIN 100MA 24QSOP | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers |
| Output Voltage | 20 volts | 20 volts | 20 volts | |||
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Input Voltage | 3 to 5.5 volts | 3 volts | 3 to 5.5 volts |