LED Driver IC 16 Output Linear Shift Register Dimming 40mA 24-SOP
LED Driver IC 16 Output Linear Shift Register Dimming 40mA 24-SOP
LED Driver IC 16 Output Linear Shift Register Dimming 40mA 24-SOP
Manufacturer: STMicroelectronics
Win Source Part Number: 898314-STP16DPPS05MT
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: LED Driver IC 16 Output Linear Shift Register - Dimming 40mA 24-SOP
Package: 24-SOIC (0.295", 7.50mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: STP16
Categories: Integrated Circuits (ICs)
Case / Package: 24-SOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 497-9080-6, 497-9080-2, 497-9080-1
LED Driver 9500uA Supply Current 24-Pin SO T/R Product overview: STP16DPPS05MTR from STMicroelectronics is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9500uA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 9500uA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-STP16DPPS05MTR can be used for catalog matching and distributor lookup.
IC LED DRIVER LINEAR 40MA 24SOP
IC LED DRIVER LINEAR 40MA 24SOP
IC, LED DRIVER, 16BIT, SOIC, FULL REEL; Device Topology:Constant Current; No. of Outputs:16Outputs; Output Current:40mA; Output Voltage:20V; Driver Case Style:SOIC; No. of Pins:24Pins; Input Voltage Min:3V; Input Voltage Max:5.5V RoHS Compliant: Yes
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 497-9080-6-ND | 898314-STP16DPPS05MTR | 137-STP16DPPS05MTR | STP16DPPS05MTR | STP16DPPS05MTR | 25R9474 |
| Product Name | LED Drivers | PMIC - PMIC - LED Drivers - STP16DPPS05MTR | 9500uA LED Driver IC | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | Ic, Led Driver, 16Bit, Soic, Full Reel; Device Topology Stmicroelectronics |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Input Voltage | 3 to 5.5 volts | 3 to 5.5 volts | 3 to 5.5 volts | |||
| Output Voltage | 20 volts | 20 volts | 20 volts | |||
| Output Current | 40 milliamps | 40 milliamps | 40 milliamps |