STMicroelectronics LED Drivers STP16DPP05TTR

Description
LED Driver IC 16 Output Linear Shift Register Dimming 40mA 24-TSSOP
Description
LED Driver IC 16 Output Linear Shift Register Dimming 40mA 24-TSSOP
Datasheet
Datasheet Summary
Powered by GS/AI

The STP16DPP05TTR is a low voltage, 16-bit constant current LED sink driver designed for applications such as LED panel displays. It features 16 output channels capable of delivering adjustable current from 3 to 40 mA, allowing for precise control of LED brightness through an external resistor. The device includes built-in error detection for short and open circuits, enhancing reliability by identifying faults without increasing the pin count. It operates with a supply voltage as low as 3 V and supports a high clock frequency of 30 MHz, making it suitable for high data rate applications. The TSSOP24 package with an exposed pad improves thermal dissipation, which is beneficial for maintaining performance in compact designs. The STP16DPP05TTR is compatible with 3.3 V microcontrollers, making it a versatile choice for various LED driving needs.

Datasheet Summary
Powered by GS/AI

The STP16DPP05TTR is a low voltage, 16-bit constant current LED sink driver designed for applications such as LED panel displays. It features 16 output channels capable of delivering adjustable current from 3 to 40 mA, allowing for precise control of LED brightness through an external resistor. The device includes built-in error detection for short and open circuits, enhancing reliability by identifying faults without increasing the pin count. It operates with a supply voltage as low as 3 V and supports a high clock frequency of 30 MHz, making it suitable for high data rate applications. The TSSOP24 package with an exposed pad improves thermal dissipation, which is beneficial for maintaining performance in compact designs. The STP16DPP05TTR is compatible with 3.3 V microcontrollers, making it a versatile choice for various LED driving needs.

Suppliers

Company
Product
Description
Supplier Links
LED Drivers - STP16DPP05TTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
LED Drivers
STP16DPP05TTR
LED Drivers STP16DPP05TTR
LED Driver IC 16 Output Linear Shift Register Dimming 40mA 24-TSSOP

LED Driver IC 16 Output Linear Shift Register Dimming 40mA 24-TSSOP

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Gate Drivers
Product Number STP16DPP05TTR
Product Name LED Drivers
Number of Outputs 16
Output Configuration Inverting; Shift Register
Output Voltage 20 volts
Output Current 0.0400 amps
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - CDCLVD1216RGZT - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 2.38 to 2.62 volts
Switching Frequency 800000 kHz
View Details
 - 74HCT368D,653 - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOT109
Packing Method Tape Reel; Tape & Reel; Other
View Details
Clock Buffers, Drivers - SI5330A-A00202-GM - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.63 volts
Switching Frequency 710000 kHz
View Details