LED Driver IC 16 Output Linear Shift Register Dimming 40mA 24-TSSOP
Manufacturer: STMicroelectronics
Win Source Part Number: 1103649-STP16DPP05TT
Packaging: Reel - TR
Type: Linear
Mounting: SMD (SMT)
Frequency: 30MHz
Internal Switch(s): Yes
Topology: Shift Register
Number of Outputs: 16
Family Name: STP16DPP05
Output Voltage: 20V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 24-TSSOP
Maximum Supply Voltage: 5.5V
Operating Input Voltage(Min): 3V
Channel Output Current: 40mA
Alternative Parts (Cross-Reference): A6279ELP-T; TLC5927IPWPR; TLC59025IPWR; TLC5926IPWPRG4;
Introduction Date: October 22, 2009
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
16-Seg LED Driver, 24-Pin TSSOP, 1000uA Output, 5.5V Max Product overview: STP16DPP05TTR from STMicroelectronics is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000uA, 5.5V, TSSOP. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 1000uA, 5.5V, TSSOP, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-STP16DPP05TTR can be used for catalog matching and distributor lookup.
IC LED DRVR LINEAR 40MA 24TSSOP
IC LED DRIVER LIN 40MA 24TSSOP
IC LED DRIVER LIN 40MA 24TSSOP
IC, LED DRIVER, TSSOP, FULL REEL; Device Topology:Constant Current; No. of Outputs:16Outputs; Output Current:40mA; Output Voltage:20V; Driver Case Style:TSSOP; No. of Pins:24Pins; Input Voltage Min:3V; Input Voltage Max:5.5V; MSL:- RoHS Compliant: Yes
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 497-10322-2-ND | 1103649-STP16DPP05TTR | 137-STP16DPP05TTR | STP16DPP05TTR | 761-STP16DPP05TTR | STP16DPP05TTR | 55R7003 |
| Product Name | LED Drivers | PMIC - PMIC - LED Drivers - STP16DPP05TTR | 1000uA 5.5V TSSOP LED Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | IC LED DRIVER LIN 40MA 24TSSOP | PMIC - LED Drivers | Ic, Led Driver, Tssop, Full Reel; Device Topology Stmicroelectronics |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Input Voltage | 3 to 5.5 volts | 3 volts | 3 to 5.5 volts | 3 to 5.5 volts | |||
| Output Voltage | 20 volts | 20 volts | 20 volts | 20 volts | |||
| Output Current | 40 milliamps | 40 milliamps | 40 milliamps | 40 milliamps | 40 milliamps |