16-Bit LED Sink Driver, 100mA, 30MHz, SO, 5.5V Product overview: STP16DP05MTR from STMicroelectronics is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 100mA, 30MHz, 5.5V. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 16-bit, 100mA, 30MHz, 5.5V, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-STP16DP05MTR can be used for catalog matching and distributor lookup.
LED Driver IC 16 Output Linear Shift Register Dimming 100mA 24-SOP
LED Driver IC 16 Output Linear Shift Register Dimming 100mA 24-SOP
LED Driver IC 16 Output Linear Shift Register Dimming 100mA 24-SOP
Manufacturer: STMicroelectronics
Win Source Part Number: 031462-STP16DP05MTR
Packaging: Reel - TR
Type: Linear
Mounting: SMD (SMT)
Frequency: 30MHz
Internal Switch(s): Yes
Topology: Shift Register
Number of Outputs: 16
Family Name: STP16DP05
Output Voltage: 20V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 24-SOP
Maximum Supply Voltage: 5.5V
Operating Input Voltage(Min): 3V
Channel Output Current: 100mA
Alternative Parts (Cross-Reference): A6276SLWTR; A6276ELWTR; A6276ELW-T;
Introduction Date: January 09, 2007
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2025
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
IC LED DRIVER LINEAR 100MA 24SOP
IC LED DRIVER LINEAR 100MA 24SOP
LED DRIVER, 16BIT, 30MHZ, SOIC-24; Device Topology:Constant Current; No. of Outputs:16Outputs; Output Current:100mA; Output Voltage:20V; Driver Case Style:SOIC; No. of Pins:24Pins; Input Voltage Min:3V; Input Voltage Max:5.5V; RoHS Compliant: Yes
16 BIT LED SINK DRIVER, SOIC-24, FULL REEL; Device Topology:Constant Current; No. of Outputs:16Outputs; Output Current:100mA; Output Voltage:20V; Driver Case Style:SOIC; No. of Pins:24Pins; Input Voltage Min:3V; Product Range:- RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 137-STP16DP05MTR | 497-5975-1-ND | 031462-STP16DP05MTR | STP16DP05MTR | STP16DP05MTR | 38Y7960 | 57P1903 |
| Product Name | 16-bit 100mA 30MHz 5.5V LED Driver IC | LED Drivers | PMIC - PMIC - LED Drivers - STP16DP05MTR | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers | Led Driver, 16Bit, 30Mhz, Soic-24; Device Topology Stmicroelectronics | 16 Bit Led Sink Driver, Soic-24, Full Reel; Device Topology Stmicroelectronics |
| Output Voltage | 20 volts | 20 volts | 20 volts | 20 volts | 20 volts | ||
| Number of Channels | 16 # | ||||||
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Input Voltage | 3 to 5.5 volts | 3 volts | 3 to 5.5 volts | 3 to 5.5 volts | 3 to ? volts |