STMicroelectronics, Inc. LED Drivers STP16CPS05M

Description
LED Driver IC 16 Output Linear Shift Register Dimming 100mA 24-SOP
Request a Quote Datasheet
Description
LED Driver IC 16 Output Linear Shift Register Dimming 100mA 24-SOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Drivers - STP16CPS05M-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
STP16CPS05M-ND
LED Drivers STP16CPS05M-ND
LED Driver IC 16 Output Linear Shift Register Dimming 100mA 24-SOP

LED Driver IC 16 Output Linear Shift Register Dimming 100mA 24-SOP

Buy Now Datasheet
Singapore, Singapore
16-bit LED Driver IC
137-STP16CPS05M
16-bit LED Driver IC 137-STP16CPS05M
Low-voltage 16-bit constant current LED sink driver with auto-power saving Product overview: STP16CPS05M from STMicroelectronics is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 16-bit, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-STP16CPS05M can be used for catalog matching and distributor lookup.

Low-voltage 16-bit constant current LED sink driver with auto-power saving Product overview: STP16CPS05M from STMicroelectronics is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 16-bit, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-STP16CPS05M can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - PMIC - LED Drivers - 1253389-STP16CPS05M - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - LED Drivers
1253389-STP16CPS05M
Integrated Circuits (ICs) - PMIC - LED Drivers 1253389-STP16CPS05M
Win Source Part Number: 1253389-STP16CPS05M Category: Integrated Circuits (ICs)>PMIC - LED Drivers Type: Linear Package: Tube Standard Package: 800 Mounting: SMD (SMT) Voltage - Output: 20V Frequency: 30MHz Current - Output / Channel: 100mA Internal Switch(s): Yes Topology: Shift Register Number of Outputs: 16 Voltage - Supply (Min): 3V Voltage - Supply (Max): 5.5V Package / Case: 24-SOIC (0.295", 7.50mm Width) Supplier Device Package: 24-SOP Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Base Product Number: STP16C Product Status: Obsolete

Win Source Part Number: 1253389-STP16CPS05M
Category: Integrated Circuits (ICs)>PMIC - LED Drivers
Type: Linear
Package: Tube
Standard Package: 800
Mounting: SMD (SMT)
Voltage - Output: 20V
Frequency: 30MHz
Current - Output / Channel: 100mA
Internal Switch(s): Yes
Topology: Shift Register
Number of Outputs: 16
Voltage - Supply (Min): 3V
Voltage - Supply (Max): 5.5V
Package / Case: 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 24-SOP
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Base Product Number: STP16C
Product Status: Obsolete

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - STP16CPS05M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
STP16CPS05M
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers STP16CPS05M
IC LED DRIVER LINEAR 100MA 24SOP

IC LED DRIVER LINEAR 100MA 24SOP

Supplier's Site
PMIC - LED Drivers - STP16CPS05M - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
STP16CPS05M
PMIC - LED Drivers STP16CPS05M
IC LED DRIVER LINEAR 100MA 24SOP

IC LED DRIVER LINEAR 100MA 24SOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number STP16CPS05M-ND 137-STP16CPS05M 1253389-STP16CPS05M STP16CPS05M STP16CPS05M
Product Name LED Drivers 16-bit LED Driver IC Integrated Circuits (ICs) - PMIC - LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers PMIC - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Input Voltage 3 to 5.5 volts 3 to 5.5 volts
Output Voltage 20 volts 20 volts 20 volts
Output Current 100 milliamps 100 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - LED Drivers - LM3502SQ-35/NOPB - Lingto Electronic Limited
Specs
Type Dimmable
Output Current 750 milliamps
View Details
BQ2040 Multi-Chemistry Smart Battery System (SBS) 1.0 Compliant Gas Gauge With 4 LED Drivers - BQ2040SN-D111TRG4 - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Package Type SOIC
Features RoHS Compliant
View Details
2 suppliers
LED Drivers - AAT1270IFO-T1-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.7 to 5.5 volts
Output Current 500 milliamps
View Details
5 suppliers