LED Driver IC 16 Output Linear Shift Register Dimming 100mA 24-DIP
Low-voltage 16-bit constant current LED sink driver with auto-power saving Product overview: STP16CPS05B1R from STMicroelectronics is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 16-bit, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-STP16CPS05B1R can be used for catalog matching and distributor lookup.
Win Source Part Number: 1253388-STP16CPS05B1
Category: Integrated Circuits (ICs)>PMIC - LED Drivers
Type: Linear
Package: Tube
Standard Package: 15
Voltage - Output: 20V
Frequency: 30MHz
Current - Output / Channel: 100mA
Internal Switch(s): Yes
Topology: Shift Register
Number of Outputs: 16
Voltage - Supply (Min): 3V
Voltage - Supply (Max): 5.5V
Mounting Type: Through Hole
Package / Case: 24-DIP (0.300", 7.62mm)
Supplier Device Package: 24-DIP
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Base Product Number: STP16C
Product Status: Obsolete
IC LED DRIVER LINEAR 100MA 24DIP
IC LED DRIVER LINEAR 100MA 24DIP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | STP16CPS05B1R-ND | 137-STP16CPS05B1R | 1253388-STP16CPS05B1R | STP16CPS05B1R | STP16CPS05B1R |
| Product Name | LED Drivers | 16-bit LED Driver IC | Integrated Circuits (ICs) - PMIC - LED Drivers | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Input Voltage | 3 to 5.5 volts | 3 to 5.5 volts | |||
| Output Voltage | 20 volts | 20 volts | 20 volts | ||
| Output Current | 100 milliamps | 100 milliamps |