STMicroelectronics LED Drivers STP16CPPS05XTTR

Description
LED Driver IC 16 Output Linear Shift Register Dimming 40mA 24-TSSOP-EP
Description
LED Driver IC 16 Output Linear Shift Register Dimming 40mA 24-TSSOP-EP
Datasheet
Datasheet Summary
Powered by GS/AI

The STP16CPPS05XTTR is a low voltage, 16-bit constant current LED sink driver designed for LED panel displays. It features a 16-bit serial-in, parallel-out shift register that feeds a 16-bit D-type storage register, allowing for efficient control of LED brightness. The output current can be adjusted from 3 to 40 mA through an external resistor, enabling precise light intensity control from 0% to 100%. This device supports a supply voltage as low as 3 V and is compatible with 3.3 V microcontrollers, making it suitable for various applications. It includes an auto power-saving feature that enhances energy efficiency without requiring external intervention. The STP16CPPS05XTTR can drive outputs up to 20 V, facilitating the connection of multiple LEDs in series. With a high clock frequency of 30 MHz, it is capable of handling high data rate transmissions. The TSSOP package with an exposed pad improves thermal dissipation, enhancing the device's performance in demanding applications.

Datasheet Summary
Powered by GS/AI

The STP16CPPS05XTTR is a low voltage, 16-bit constant current LED sink driver designed for LED panel displays. It features a 16-bit serial-in, parallel-out shift register that feeds a 16-bit D-type storage register, allowing for efficient control of LED brightness. The output current can be adjusted from 3 to 40 mA through an external resistor, enabling precise light intensity control from 0% to 100%. This device supports a supply voltage as low as 3 V and is compatible with 3.3 V microcontrollers, making it suitable for various applications. It includes an auto power-saving feature that enhances energy efficiency without requiring external intervention. The STP16CPPS05XTTR can drive outputs up to 20 V, facilitating the connection of multiple LEDs in series. With a high clock frequency of 30 MHz, it is capable of handling high data rate transmissions. The TSSOP package with an exposed pad improves thermal dissipation, enhancing the device's performance in demanding applications.

Suppliers

Company
Product
Description
Supplier Links
LED Drivers - STP16CPPS05XTTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
LED Drivers
STP16CPPS05XTTR
LED Drivers STP16CPPS05XTTR
LED Driver IC 16 Output Linear Shift Register Dimming 40mA 24-TSSOP-EP

LED Driver IC 16 Output Linear Shift Register Dimming 40mA 24-TSSOP-EP

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Gate Drivers
Product Number STP16CPPS05XTTR
Product Name LED Drivers
Number of Outputs 16
Output Configuration Inverting; Shift Register
Output Voltage 20 volts
Output Current 0.0400 amps
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - CDCLVC1108PW - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 2.3 to 3.6 volts
Switching Frequency 250000 kHz
View Details
Specialty Logic - 1727-74AUP1Z04GN,132TR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 6-XFDFN
Packing Method Tape Reel
View Details
Dual 2.5KV Gate Driver IC - 906-SI8230BB-D-ISR - ERSAELECTRONICS PTE. LTD.
Specs
Number of Outputs 2; 2 Output
Supply Voltage 6.5 to 24 volts
Rise Time 20 ns
View Details
4 suppliers