Manufacturer: STMicroelectronics
Win Source Part Number: 898312-STP16CPPS05TT
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: LED Driver IC 16 Output Linear Shift Register - Dimming 40mA 24-TSSOP
Package: 24-TSSOP (0.173", 4.40mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: STP16
Categories: Integrated Circuits (ICs)
Case / Package: 24-TSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 39 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -1138-STP16CPPS05TTR
LED Driver IC 16 Output Linear Shift Register Dimming 40mA 24-TSSOP
LED Driver IC 16 Output Linear Shift Register Dimming 40mA 24-TSSOP
LED Driver IC 16 Output Linear Shift Register Dimming 40mA 24-TSSOP
16-Seg LED Driver, 24-Pin TSSOP, 5.5V, 1000uA Output Product overview: STP16CPPS05TTR from STMicroelectronics is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 1000uA, TSSOP. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 5.5V, 1000uA, TSSOP, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-STP16CPPS05TTR can be used for catalog matching and distributor lookup.
IC, LED DRIVER, TSSOP; Device Topology:Constant Current; No. of Outputs:16Outputs; Output Current:40mA; Output Voltage:20V; Driver Case Style:TSSOP; No. of Pins:24Pins; Input Voltage Min:3V; Input Voltage Max:5.5V; Product Range:- RoHS Compliant: Yes
IC LED DRIVER LIN 40MA 24TSSOP
IC LED DRVR LINEAR 40MA 24TSSOP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 898312-STP16CPPS05TTR | 497-STP16CPPS05TTRCT-ND | 137-STP16CPPS05TTR | 55R6999 | STP16CPPS05TTR | STP16CPPS05TTR |
| Product Name | PMIC - PMIC - LED Drivers - STP16CPPS05TTR | LED Drivers | 5.5V 1000uA TSSOP LED Driver IC | Ic, Led Driver, Tssop; Device Topology Stmicroelectronics | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Package Type | 24-TSSOP | |||||
| Input Voltage | 3 to 5.5 volts | 3 to 5.5 volts | 3 to 5.5 volts | |||
| Output Voltage | 20 volts | 20 volts | 20 volts |