LED Driver IC 16 Output Linear Shift Register Dimming 40mA 24-TSSOP
Low-voltage 16-bit constant current LED sink driver Product overview: STP16CPP05TTR from STMicroelectronics is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 16-bit, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-STP16CPP05TTR can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 143928-STP16CPP05TTR
Packaging: Reel - TR
Type: Linear
Mounting: SMD (SMT)
Frequency: 30MHz
Internal Switch(s): Yes
Topology: Shift Register
Number of Outputs: 16
Output Voltage: 20V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 24-TSSOP
Maximum Supply Voltage: 5.5V
Operating Input Voltage(Min): 3V
Channel Output Current: 40mA
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
IC LED DRIVER LIN 40MA 24TSSOP
IC LED DRVR LINEAR 40MA 24TSSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 497-8735-2-ND | 137-STP16CPP05TTR | 143928-STP16CPP05TTR | STP16CPP05TTR | STP16CPP05TTR |
| Product Name | LED Drivers | 16-bit LED Driver IC | PMIC - PMIC - LED Drivers - STP16CPP05TTR | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Input Voltage | 3 to 5.5 volts | 3 volts | 3 to 5.5 volts | ||
| Output Voltage | 20 volts | 20 volts | 20 volts | ||
| Output Current | 40 milliamps | 40 milliamps | 40 milliamps |