STMicroelectronics, STP16CPC26PTR
STMicroelectronics STP16CPC26PTR
STMicroelectronics STP16CPC26PTR
LED Driver IC 16 Output Linear Shift Register Analog Dimming 90mA 24-QSOP
LED Driver IC 16 Output Linear Shift Register Analog Dimming 90mA 24-QSOP
LED Driver IC 16 Output Linear Shift Register Analog Dimming 90mA 24-QSOP
STP16 - Power Management-LED DRIVERS
16-Ch LED Driver 90mA 5.5V 30MHz QSOP T/R Product overview: STP16CPC26PTR from STMicroelectronics is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 90mA, 5.5V, 30MHz, QSOP. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 90mA, 5.5V, 30MHz, QSOP, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-STP16CPC26PTR can be used for catalog matching and distributor lookup.
LED DRIVER, 16 O/P, CC, QSOP-24; Device Topology:Constant Current; No. of Outputs:16Outputs; Output Current:90mA; Output Voltage:20V; Driver Case Style:QSOP; No. of Pins:24Pins; Input Voltage Min:3V; Input Voltage Max:5.5V; MSL:- RoHS Compliant: Yes
IC LED DRV LIN ANALOG 24QSOP
QSOP-24-150mil LED Drivers ROHS
IC LED DRVR LIN DIM 90MA 24QSOP
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 1889267 | 1889267P | 497-11923-6-ND | STP16CPC26PTR | 137-STP16CPC26PTR | 45AC7698 | STP16CPC26PTR | STP16CPC26PTR | STP16CPC26PTR |
| Product Name | LED Drivers | LED Drivers | LED Drivers | 90mA 5.5V 30MHz QSOP LED Driver IC | Led Driver, 16 O/p, Cc, Qsop-24; Device Topology Stmicroelectronics | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | Nixie Tube Driver/LED Driver >> LED Drivers | PMIC - LED Drivers | |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||||
| Type | Dimmable | Dimmable | Constant Current | Dimmable | |||||
| Package Type | Qsop | ||||||||
| Features | RoHS Compliant | RoHS Compliant | RoHS Compliant | RoHS Compliant | RoHS Compliant |