STMicroelectronics LED Drivers STP16CPC05TTR

Description
LED Driver IC 16 Output Linear Shift Register Dimming 100mA 24-TSSOP
Description
LED Driver IC 16 Output Linear Shift Register Dimming 100mA 24-TSSOP
Datasheet
Datasheet Summary
Powered by GS/AI

The STP16CPC05TTR is a low voltage, 16-channel constant current LED driver designed for LED panel displays. It operates with a supply voltage as low as 3 V and can provide output currents ranging from 5 mA to 100 mA, adjustable via an external resistor. The device features a 16-bit serial-in, parallel-out shift register, allowing for efficient data handling with a maximum clock frequency of 30 MHz, making it suitable for high-speed applications. The output stage is optimized for fast turn-on and turn-off times, typically around 100 ns, which helps reduce noise and improve system performance. The STP16CPC05TTR also offers ESD protection of 2.5 kV HBM and 200 V MM, enhancing its reliability in various environments. This product is packaged in a TSSOP24 format, with 2500 parts per reel, facilitating easy integration into designs.

Datasheet Summary
Powered by GS/AI

The STP16CPC05TTR is a low voltage, 16-channel constant current LED driver designed for LED panel displays. It operates with a supply voltage as low as 3 V and can provide output currents ranging from 5 mA to 100 mA, adjustable via an external resistor. The device features a 16-bit serial-in, parallel-out shift register, allowing for efficient data handling with a maximum clock frequency of 30 MHz, making it suitable for high-speed applications. The output stage is optimized for fast turn-on and turn-off times, typically around 100 ns, which helps reduce noise and improve system performance. The STP16CPC05TTR also offers ESD protection of 2.5 kV HBM and 200 V MM, enhancing its reliability in various environments. This product is packaged in a TSSOP24 format, with 2500 parts per reel, facilitating easy integration into designs.

Suppliers

Company
Product
Description
Supplier Links
LED Drivers - STP16CPC05TTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
LED Drivers
STP16CPC05TTR
LED Drivers STP16CPC05TTR
LED Driver IC 16 Output Linear Shift Register Dimming 100mA 24-TSSOP

LED Driver IC 16 Output Linear Shift Register Dimming 100mA 24-TSSOP

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Gate Drivers
Product Number STP16CPC05TTR
Product Name LED Drivers
Number of Outputs 16
Output Configuration Inverting; Shift Register
Output Voltage 20 volts
Output Current 0.1000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - CDC319DB - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 3.13 to 3.46 volts
Switching Frequency 100000 kHz
View Details
Specialty Logic - 1727-74AUP1Z125GM,132TR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 6-XFDFN
Packing Method Tape Reel
View Details
Power Distribution Switches, Load Drivers - AAT4616AIPU-T1 - Quarktwin Technology Ltd.
Specs
Driver Type High-side
Number of Outputs 1; 1
Output Configuration Inverting; Noninverting
View Details
2 suppliers