LED Driver IC 16 Output Linear Shift Register Dimming 50mA 24-TSSOP
Win Source Part Number: 1253402-STP16CP596TT
Category: Integrated Circuits (ICs)>PMIC - LED Drivers
Type: Linear
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Voltage - Output: 16V
Frequency: 25MHz
Current - Output / Channel: 50mA
Internal Switch(s): Yes
Topology: Shift Register
Number of Outputs: 16
Voltage - Supply (Min): 3V
Voltage - Supply (Max): 5.5V
Package / Case: 24-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 24-TSSOP
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Other Names: 497-5393-2,497-5393-
Base Product Number: STP16C
Product Status: Obsolete
LED DISPLAY DRIVER, PDSO24, LEAD FREE, TSSOP-24 Product overview: STP16CP596TTR from STMicroelectronics is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, TSSOP, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-STP16CP596TTR can be used for catalog matching and distributor lookup.
IC LED DRVR LINEAR 50MA 24TSSOP
IC LED DRIVER LIN 50MA 24TSSOP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 497-5393-2-ND | 1253402-STP16CP596TTR | 137-STP16CP596TTR | STP16CP596TTR | STP16CP596TTR |
| Product Name | LED Drivers | Integrated Circuits (ICs) - PMIC - LED Drivers | TSSOP LED Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Input Voltage | 3 to 5.5 volts | 3 to 5.5 volts | |||
| Output Voltage | 16 volts | 16 volts | 16 volts | ||
| Output Current | 50 milliamps | 50 milliamps |