STMicroelectronics STP16CP05XTTR
STMicroelectronics STP16CP05XTTR
STMicroelectronics STP16CP05XTTR
16-Ch LED Driver, 100mA, 30MHz, 5.5V, HTSSOP Product overview: STP16CP05XTTR from STMicroelectronics is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100mA, 30MHz, 5.5V, HTSSOP. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 100mA, 30MHz, 5.5V, HTSSOP, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-STP16CP05XTTR can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 031460-STP16CP05XTTR
Packaging: Reel - TR
Type: Linear
Mounting: SMD (SMT)
Frequency: 30MHz
Internal Switch(s): Yes
Topology: Shift Register
Number of Outputs: 16
Family Name: STP16CP05
Output Voltage: 20V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 24-TSSOP-EP
Maximum Supply Voltage: 5.5V
Operating Input Voltage(Min): 3V
Channel Output Current: 100mA
Alternative Parts (Cross-Reference): TLC59025IPWR; TLC59025IDBQR; A6279ELPTR-T; A6279ELP-T;
Introduction Date: July 28, 2006
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
LED Driver IC 16 Output Linear Shift Register Dimming 100mA 24-TSSOP-EP
LED Driver IC 16 Output Linear Shift Register Dimming 100mA 24-TSSOP-EP
LED Driver IC 16 Output Linear Shift Register Dimming 100mA 24-TSSOP-EP
LED DRIVER, 16BIT, 30MHZ, HTSSOP-24; Device Topology:Constant Current; No. of Outputs:16Outputs; Output Current:100mA; Output Voltage:20V; Driver Case Style:TSSOP-EP; No. of Pins:24Pins; Input Voltage Min:3V; Input Voltage Max:5.5V RoHS Compliant: Yes
IC LED DRVR LINEAR 100MA 24TSSOP
IC LED DRIVER LIN 100MA 24TSSOP
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 7147692 | 7147692P | 137-STP16CP05XTTR | 031460-STP16CP05XTTR | 497-5745-2-ND | 38Y7959 | STP16CP05XTTR | STP16CP05XTTR |
| Product Name | LED Drivers | LED Drivers | 100mA 30MHz 5.5V HTSSOP LED Driver IC | PMIC - PMIC - LED Drivers - STP16CP05XTTR | LED Drivers | Led Driver, 16Bit, 30Mhz, Htssop-24; Device Topology Stmicroelectronics | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||||
| Package Type | Tssop | 24-TSSOP-EP | ||||||
| Features | RoHS Compliant | RoHS Compliant | RoHS Compliant | RoHS Compliant | ||||
| Output Voltage | 20 volts | 20 volts | 20 volts | 20 volts |