STMicroelectronics, Inc. Drive Cable and Accessory STP16CP05MTR

Description
(PRICE/TC), IC, LED DRIVER, SOIC; DEVICE TOPOLOGY:CONSTANT CURRENT; NO. OF OUTPUTS:16OUTPUTS; OUTPUT CURRENT:100MA; OUTPUT VOLTAGE:20V; DRIVER CASE STYLE:SOIC; NO. OF PINS:24PINS; INPUT VOLTAGE MIN:3V; INPUT VOLTAGE MAX:5.5V; PRODUCT RANGE:- ROHS COMPLIAN. FREE 2 YEAR RADWELL WARRANTY
Description
(PRICE/TC), IC, LED DRIVER, SOIC; DEVICE TOPOLOGY:CONSTANT CURRENT; NO. OF OUTPUTS:16OUTPUTS; OUTPUT CURRENT:100MA; OUTPUT VOLTAGE:20V; DRIVER CASE STYLE:SOIC; NO. OF PINS:24PINS; INPUT VOLTAGE MIN:3V; INPUT VOLTAGE MAX:5.5V; PRODUCT RANGE:- ROHS COMPLIAN. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Drive Cable and Accessory - 32255313 - Radwell International
Willingboro, NJ, United States
Drive Cable and Accessory
32255313
Drive Cable and Accessory 32255313
(PRICE/TC), IC, LED DRIVER, SOIC; DEVICE TOPOLOGY:CONSTANT CURRENT; NO. OF OUTPUTS:16OUTPUTS; OUTPUT CURRENT:100MA; OUTPUT VOLTAGE:20V; DRIVER CASE STYLE:SOIC; NO. OF PINS:24PINS; INPUT VOLTAGE MIN:3V; INPUT VOLTAGE MAX:5.5V; PRODUCT RANGE:- ROHS COMPLIAN. FREE 2 YEAR RADWELL WARRANTY

(PRICE/TC), IC, LED DRIVER, SOIC; DEVICE TOPOLOGY:CONSTANT CURRENT; NO. OF OUTPUTS:16OUTPUTS; OUTPUT CURRENT:100MA; OUTPUT VOLTAGE:20V; DRIVER CASE STYLE:SOIC; NO. OF PINS:24PINS; INPUT VOLTAGE MIN:3V; INPUT VOLTAGE MAX:5.5V; PRODUCT RANGE:- ROHS COMPLIAN. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Uncategorized Products
Product Number 32255313
Product Name Drive Cable and Accessory
Unlock Full Specs
to access all available technical data