LED Driver IC 16 Output Linear Shift Register Dimming 120mA 24-SO
LED DISPLAY DRIVER, PDSO24, LEAD FREE, SOP-24 Product overview: STP16C596MTR from STMicroelectronics is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-STP16C596MTR can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 1261675-STP16C596MTR
Packaging: Cut Tape (CT)
Type: Linear
Mounting Style: SMD
Voltage - Output: 16V
Frequency: 25MHz
Current - Output / Channel: 120mA
Internal Switch(s): Yes
Topology: Shift Register
Number of Outputs: 16
Categories: Integrated Circuits
Supplier Device Package: 24-SO
Status: Obsolete
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.st.com
Manufacturer Package: 24-SOIC
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Family Part Number: STP16C596
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Supply (Minimum): 4.5V
Voltage - Supply (Maximum): 5.5V
IC LED DRIVER LINEAR 120MA 24SO
IC LED DRIVER LINEAR 120MA 24SO
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 497-3875-2-ND | 137-STP16C596MTR | 1261675-STP16C596MTR | STP16C596MTR | STP16C596MTR |
| Product Name | LED Drivers | LED Driver IC | PMIC - PMIC - LED Drivers - STP16C596MTR | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Input Voltage | 4.5 to 5.5 volts | 4.5 to 5.5 volts | |||
| Output Voltage | 16 volts | 16 volts | 16 volts |