Manufacturer: STMicroelectronics
Win Source Part Number: 1103638-STP16C596B1R
Packaging: Tube/Rail
Type: Linear
Mounting: Through Hole
Frequency: 25MHz
Internal Switch(s): Yes
Topology: Shift Register
Number of Outputs: 16
Output Voltage: 16V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 24-DIP
Maximum Supply Voltage: 5.5V
Operating Input Voltage(Min): 4.5V
Channel Output Current: 120mA
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
LED DISPLAY DRIVER, PDIP24, 0.250 INCH, LEAD FREE, PLASTIC, DIP-24 Product overview: STP16C596B1R from STMicroelectronics is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, DIP, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-STP16C596B1R can be used for catalog matching and distributor lookup.
LED Driver IC 16 Output Linear Shift Register Dimming 120mA 24-DIP
IC LED DRIVER LINEAR 120MA 24DIP
IC LED DRIVER LINEAR 120MA 24DIP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 1103638-STP16C596B1R | 137-STP16C596B1R | 497-3874-ND | STP16C596B1R | STP16C596B1R |
| Product Name | PMIC - PMIC - LED Drivers - STP16C596B1R | DIP LED Driver IC | LED Drivers | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Input Voltage | 4.5 volts | 4.5 to 5.5 volts | 4.5 to 5.5 volts | ||
| Output Voltage | 16 volts | 16 volts | 16 volts | ||
| Output Current | 120 milliamps | 120 milliamps | 120 milliamps |