STMicroelectronics, Inc. Integrated Circuits (ICs) - PMIC - LED Drivers STP16C596AXTTR

Description
Win Source Part Number: 1253391-STP16C596AXT TR Category: Integrated Circuits (ICs)>PMIC - LED Drivers Type: Linear Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Voltage - Output: 16V Frequency: 25MHz Current - Output / Channel: 120mA Internal Switch(s): Yes Topology: Shift Register Number of Outputs: 16 Voltage - Supply (Min): 4.5V Voltage - Supply (Max): 5.5V Package / Case: 24-TSSOP (0.173", 4.40mm Width) Exposed Pad Supplier Device Package: 24-TSSOP-EP Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Base Product Number: STP16C Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1253391-STP16C596AXT TR Category: Integrated Circuits (ICs)>PMIC - LED Drivers Type: Linear Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Voltage - Output: 16V Frequency: 25MHz Current - Output / Channel: 120mA Internal Switch(s): Yes Topology: Shift Register Number of Outputs: 16 Voltage - Supply (Min): 4.5V Voltage - Supply (Max): 5.5V Package / Case: 24-TSSOP (0.173", 4.40mm Width) Exposed Pad Supplier Device Package: 24-TSSOP-EP Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Base Product Number: STP16C Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - LED Drivers - 1253391-STP16C596AXTTR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - LED Drivers
1253391-STP16C596AXTTR
Integrated Circuits (ICs) - PMIC - LED Drivers 1253391-STP16C596AXTTR
Win Source Part Number: 1253391-STP16C596AXT TR Category: Integrated Circuits (ICs)>PMIC - LED Drivers Type: Linear Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Voltage - Output: 16V Frequency: 25MHz Current - Output / Channel: 120mA Internal Switch(s): Yes Topology: Shift Register Number of Outputs: 16 Voltage - Supply (Min): 4.5V Voltage - Supply (Max): 5.5V Package / Case: 24-TSSOP (0.173", 4.40mm Width) Exposed Pad Supplier Device Package: 24-TSSOP-EP Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Base Product Number: STP16C Product Status: Obsolete

Win Source Part Number: 1253391-STP16C596AXTTR
Category: Integrated Circuits (ICs)>PMIC - LED Drivers
Type: Linear
Package: Tape & Reel (TR)
Standard Package: 2,500
Mounting: SMD (SMT)
Voltage - Output: 16V
Frequency: 25MHz
Current - Output / Channel: 120mA
Internal Switch(s): Yes
Topology: Shift Register
Number of Outputs: 16
Voltage - Supply (Min): 4.5V
Voltage - Supply (Max): 5.5V
Package / Case: 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package: 24-TSSOP-EP
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Base Product Number: STP16C
Product Status: Obsolete

Buy Now Datasheet
Singapore, Singapore
TSSOP LED Driver IC
137-STP16C596AXTTR
TSSOP LED Driver IC 137-STP16C596AXTTR
LED DISPLAY DRIVER, PDSO24, TSSOP-24 Product overview: STP16C596AXTTR from STMicroelectronics is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, TSSOP, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-STP16C596AXTTR can be used for catalog matching and distributor lookup.

LED DISPLAY DRIVER, PDSO24, TSSOP-24 Product overview: STP16C596AXTTR from STMicroelectronics is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, TSSOP, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-STP16C596AXTTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
LED Drivers - STP16C596AXTTR-ND - DigiKey
Thief River Falls, MN, United States
LED Driver IC 16 Output Linear Shift Register Dimming 120mA 24-TSSOP-EP

LED Driver IC 16 Output Linear Shift Register Dimming 120mA 24-TSSOP-EP

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - STP16C596AXTTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
STP16C596AXTTR
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers STP16C596AXTTR
IC LED DRVR LINEAR 120MA 24TSSOP

IC LED DRVR LINEAR 120MA 24TSSOP

Supplier's Site
PMIC - LED Drivers - STP16C596AXTTR - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
STP16C596AXTTR
PMIC - LED Drivers STP16C596AXTTR
IC LED DRIVER LIN 120MA 24TSSOP

IC LED DRIVER LIN 120MA 24TSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 1253391-STP16C596AXTTR 137-STP16C596AXTTR STP16C596AXTTR-ND STP16C596AXTTR STP16C596AXTTR
Product Name Integrated Circuits (ICs) - PMIC - LED Drivers TSSOP LED Driver IC LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers PMIC - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Output Voltage 16 volts 16 volts 16 volts
Package Type 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
Number of Channels 16 #
Unlock Full Specs
to access all available technical data

Similar Products

Wide Input Voltage Range Boost/Sepic Con - A80604KESJSR - Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
View Details
5 suppliers
PMIC - LED Drivers - FLS1700XS - Lingto Electronic Limited
Rochester Electronics
Specs
Output Current 6000 milliamps
View Details
LED Drivers - 763468 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Dimmable
Output Power 24 watts
Features RoHS Compliant
View Details