LED Driver IC 16 Output Linear Shift Register PWM Dimming 60mA 24-SO
Manufacturer: STMicroelectronics
Win Source Part Number: 031459-STP1612PW05MT
Packaging: Reel - TR
Type: Linear
Applications: Backlight
Mounting: SMD (SMT)
Frequency: 30MHz
Internal Switch(s): Yes
Topology: Shift Register
Number of Outputs: 16
Dimming: PWM
Output Voltage: 20V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 24-SO
Maximum Supply Voltage: 5.5V
Operating Input Voltage(Min): 3V
Channel Output Current: 60mA
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
LED Driver 15000uA Supply Current 24-Pin SO T/R Product overview: STP1612PW05MTR from STMicroelectronics is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15000uA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 15000uA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-STP1612PW05MTR can be used for catalog matching and distributor lookup.
IC LED DRIVER LIN DIM 60MA 24SO
IC LED DRVR LINEAR PWM 60MA 24SO
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 497-10620-2-ND | 031459-STP1612PW05MTR | 137-STP1612PW05MTR | STP1612PW05MTR | STP1612PW05MTR |
| Product Name | LED Drivers | PMIC - PMIC - LED Drivers - STP1612PW05MTR | 15000uA LED Driver IC | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Input Voltage | 3 to 5.5 volts | 3 volts | 3 to 5.5 volts | ||
| Output Voltage | 20 volts | 20 volts | 20 volts | ||
| Output Current | 60 milliamps | 60 milliamps | 60 milliamps |