STMicroelectronics, Inc. Discrete Semiconductor Products - Transistors - Special Purpose STP12IE90F4

Description
Win Source Part Number: 1277317-STP12IE90F4 Category: Discrete Semiconductor Products>Transistors - Special Purpose Series: ESBT® Package: Tube Applications: Gate Driver Standard Package: 50 Voltage - Rated: 900V Transistor Type: NPN - Emitter Switched Bipolar Mounting Type: Through Hole Package / Case: TO-220-4 Full Pack Supplier Device Package: TO-220FP ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 3 (168 Hours) Current Rating (Amps): 12A REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Base Product Number: STP12I Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1277317-STP12IE90F4 Category: Discrete Semiconductor Products>Transistors - Special Purpose Series: ESBT® Package: Tube Applications: Gate Driver Standard Package: 50 Voltage - Rated: 900V Transistor Type: NPN - Emitter Switched Bipolar Mounting Type: Through Hole Package / Case: TO-220-4 Full Pack Supplier Device Package: TO-220FP ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 3 (168 Hours) Current Rating (Amps): 12A REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Base Product Number: STP12I Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - Special Purpose - 1277317-STP12IE90F4 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Special Purpose
1277317-STP12IE90F4
Discrete Semiconductor Products - Transistors - Special Purpose 1277317-STP12IE90F4
Win Source Part Number: 1277317-STP12IE90F4 Category: Discrete Semiconductor Products>Transistors - Special Purpose Series: ESBT® Package: Tube Applications: Gate Driver Standard Package: 50 Voltage - Rated: 900V Transistor Type: NPN - Emitter Switched Bipolar Mounting Type: Through Hole Package / Case: TO-220-4 Full Pack Supplier Device Package: TO-220FP ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 3 (168 Hours) Current Rating (Amps): 12A REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Base Product Number: STP12I Product Status: Obsolete

Win Source Part Number: 1277317-STP12IE90F4
Category: Discrete Semiconductor Products>Transistors - Special Purpose
Series: ESBT®
Package: Tube
Applications: Gate Driver
Standard Package: 50
Voltage - Rated: 900V
Transistor Type: NPN - Emitter Switched Bipolar
Mounting Type: Through Hole
Package / Case: TO-220-4 Full Pack
Supplier Device Package: TO-220FP
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 3 (168 Hours)
Current Rating (Amps): 12A
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Base Product Number: STP12I
Product Status: Obsolete

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Special Purpose - STP12IE90F4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Special Purpose
STP12IE90F4
Discrete Semiconductor Products - Transistors - Special Purpose STP12IE90F4
TRANS BIPO EMITTER SW TO-220FP-4

TRANS BIPO EMITTER SW TO-220FP-4

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors RF Transistors
Product Number 1277317-STP12IE90F4 STP12IE90F4
Product Name Discrete Semiconductor Products - Transistors - Special Purpose Discrete Semiconductor Products - Transistors - Special Purpose
Polarity NPN
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2N3904TAR - 906251-2N3904TAR - Win Source Electronics
Specs
Transistor Type Bipolar RF
Polarity NPN
Package Type TO-92; SOT3; TO-92-3
View Details
Single IGBTs - 448-AIGB30N65H5ATMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Packing Method Tape Reel
Structure NPT
View Details
4 suppliers
DC - 12 GHz, 70 Watt Discrete Power GaN on SiC HEMT - TGF2957 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 19.2 dB
View Details
2 suppliers