STMicroelectronics, Inc. N-Channel 80 V 0.0056 Ohm 110 A MOSFET Transistor STP110N8F6

Description
N-channel 80 V, 0.0056 Ohm typ., 110 A, STripFET F6 Power MOSFET in a TO-220 package Product overview: STP110N8F6 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 80 V, 0.0056 Ohm, 110 A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80 V, 0.0056 Ohm, 110 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP110N8F6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
N-channel 80 V, 0.0056 Ohm typ., 110 A, STripFET F6 Power MOSFET in a TO-220 package Product overview: STP110N8F6 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 80 V, 0.0056 Ohm, 110 A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80 V, 0.0056 Ohm, 110 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP110N8F6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 80 V 0.0056 Ohm 110 A MOSFET Transistor
278-STP110N8F6
N-Channel 80 V 0.0056 Ohm 110 A MOSFET Transistor 278-STP110N8F6
N-channel 80 V, 0.0056 Ohm typ., 110 A, STripFET F6 Power MOSFET in a TO-220 package Product overview: STP110N8F6 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 80 V, 0.0056 Ohm, 110 A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80 V, 0.0056 Ohm, 110 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP110N8F6 can be used for catalog matching and distributor lookup.

N-channel 80 V, 0.0056 Ohm typ., 110 A, STripFET F6 Power MOSFET in a TO-220 package Product overview: STP110N8F6 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 80 V, 0.0056 Ohm, 110 A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80 V, 0.0056 Ohm, 110 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STP110N8F6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP110N8F6 - 092704-STP110N8F6 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP110N8F6
092704-STP110N8F6
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP110N8F6 092704-STP110N8F6
Manufacturer: STMicroelectronics Win Source Part Number: 092704-STP110N8F6 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 200W (Tc) Family Name: STP110N8F6 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220 Dimension: TO-220-3 Drain-Source Breakdown Voltage: 80V Continuous Drain Current at 25°C: 110A (Tc) Gate-Source Threshold Voltage: 4.5V @ 250μA Max Gate Charge: 150nC @ 10V Max Input Capacitance: 9130pF @ 40V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 6.5 mOhm @ 55A, 10V Alternative Parts (Cross-Reference): IPP80N07S405AKSA1; IPP054NE8N GXK; IPP054NE8N G; IPP06CNE8N GXK; Introduction Date: December 05, 2014 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2034 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 092704-STP110N8F6
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 200W (Tc)
Family Name: STP110N8F6
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 80V
Continuous Drain Current at 25°C: 110A (Tc)
Gate-Source Threshold Voltage: 4.5V @ 250μA
Max Gate Charge: 150nC @ 10V
Max Input Capacitance: 9130pF @ 40V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 6.5 mOhm @ 55A, 10V
Alternative Parts (Cross-Reference): IPP80N07S405AKSA1; IPP054NE8N GXK; IPP054NE8N G; IPP06CNE8N GXK;
Introduction Date: December 05, 2014
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2034
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET N-channel 80 V, 0.0056 Ohm typ., 110 A, STripFET F6 Power MOSFET in a TO-220 package

MOSFET N-channel 80 V, 0.0056 Ohm typ., 110 A, STripFET F6 Power MOSFET in a TO-220 package

Buy Now Datasheet
Single FETs, MOSFETs - STP110N8F6 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STP110N8F6
Single FETs, MOSFETs STP110N8F6
N-channel 80 V, 0.0056 Ohm typ.,

N-channel 80 V, 0.0056 Ohm typ.,

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STP110N8F6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STP110N8F6
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STP110N8F6
MOSFET N-CH 80V 110A TO220

MOSFET N-CH 80V 110A TO220

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-STP110N8F6 092704-STP110N8F6 STP110N8F6 STP110N8F6 STP110N8F6
Product Name N-Channel 80 V 0.0056 Ohm 110 A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - STP110N8F6 MOSFET Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
TJ -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Polarity N-Channel; N-Channel N-Channel; N-Channel
V(BR)DSS 80 volts 80 volts
PD 200000 milliwatts 200000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

DC - 4 GHz, 30 Watt GaN Power Transistor - TQP0104 - Qorvo
Specs
Transistor Technology / Material GaN
Power Gain 17 dB
Operating Frequency 0.0 to 4000 MHz
View Details
Single IGBTs - 448-AIGB30N65H5ATMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Packing Method Tape Reel
Structure NPT
View Details
4 suppliers