STMicroelectronics, Inc. Discrete Semiconductor Products - Transistors - Special Purpose STP08IE120F4

Description
Win Source Part Number: 1277319-STP08IE120F4 Category: Discrete Semiconductor Products>Transistors - Special Purpose Series: ESBT® Package: Tube Applications: Gate Driver Standard Package: 50 Voltage - Rated: 1200V (1.2kV) Transistor Type: NPN - Emitter Switched Bipolar Mounting Type: Through Hole Package / Case: TO-220-4 Full Pack Supplier Device Package: TO-220FP ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 3 (168 Hours) Current Rating (Amps): 8A REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Base Product Number: STP08I Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1277319-STP08IE120F4 Category: Discrete Semiconductor Products>Transistors - Special Purpose Series: ESBT® Package: Tube Applications: Gate Driver Standard Package: 50 Voltage - Rated: 1200V (1.2kV) Transistor Type: NPN - Emitter Switched Bipolar Mounting Type: Through Hole Package / Case: TO-220-4 Full Pack Supplier Device Package: TO-220FP ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 3 (168 Hours) Current Rating (Amps): 8A REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Base Product Number: STP08I Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - Special Purpose - 1277319-STP08IE120F4 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Special Purpose
1277319-STP08IE120F4
Discrete Semiconductor Products - Transistors - Special Purpose 1277319-STP08IE120F4
Win Source Part Number: 1277319-STP08IE120F4 Category: Discrete Semiconductor Products>Transistors - Special Purpose Series: ESBT® Package: Tube Applications: Gate Driver Standard Package: 50 Voltage - Rated: 1200V (1.2kV) Transistor Type: NPN - Emitter Switched Bipolar Mounting Type: Through Hole Package / Case: TO-220-4 Full Pack Supplier Device Package: TO-220FP ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 3 (168 Hours) Current Rating (Amps): 8A REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Base Product Number: STP08I Product Status: Obsolete

Win Source Part Number: 1277319-STP08IE120F4
Category: Discrete Semiconductor Products>Transistors - Special Purpose
Series: ESBT®
Package: Tube
Applications: Gate Driver
Standard Package: 50
Voltage - Rated: 1200V (1.2kV)
Transistor Type: NPN - Emitter Switched Bipolar
Mounting Type: Through Hole
Package / Case: TO-220-4 Full Pack
Supplier Device Package: TO-220FP
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 3 (168 Hours)
Current Rating (Amps): 8A
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Base Product Number: STP08I
Product Status: Obsolete

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Special Purpose - STP08IE120F4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Special Purpose
STP08IE120F4
Discrete Semiconductor Products - Transistors - Special Purpose STP08IE120F4
TRANS BIPO EMITTER SW TO-220FP-4

TRANS BIPO EMITTER SW TO-220FP-4

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors RF Transistors
Product Number 1277319-STP08IE120F4 STP08IE120F4
Product Name Discrete Semiconductor Products - Transistors - Special Purpose Discrete Semiconductor Products - Transistors - Special Purpose
Polarity NPN
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1540D - 855042-2SA1540D - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
GaAs Fet Switches - KS201 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details