(PRICE/TC), LED DRIVER, 8BIT, 30MHZ, HTSSOP-16; DEVICE TOPOLOGY:CONSTANT CURRENT; NO. OF OUTPUTS:8OUTPUTS; OUTPUT CURRENT:100MA; OUTPUT VOLTAGE:20V; DRIVER CASE STYLE:HTSSOP; NO. OF PINS:16PINS; INPUT VOLTAGE MIN:3V; INPUT VOLTAGE MAX:5.5V; ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
| Radwell International | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 32255241 |
| Product Name | Drive Cable and Accessory |