Manufacturer: STMicroelectronics
Win Source Part Number: 031454-STP08DP05XTTR
Packaging: Reel - TR
Type: Linear
Mounting: SMD (SMT)
Frequency: 30MHz
Internal Switch(s): Yes
Topology: Shift Register
Number of Outputs: 8
Output Voltage: 20V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 16-HTSSOP
Maximum Supply Voltage: 5.5V
Operating Input Voltage(Min): 3V
Channel Output Current: 100mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
LED Driver IC 8 Output Linear Shift Register Dimming 100mA 16-HTSSOP
LED Driver IC 8 Output Linear Shift Register Dimming 100mA 16-HTSSOP
LED Driver IC 8 Output Linear Shift Register Dimming 100mA 16-HTSSOP
8-Ch LED Driver, 100mA Output, 30MHz, 5.5V, TSSOP Product overview: STP08DP05XTTR from STMicroelectronics is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100mA, 30MHz, 5.5V, TSSOP. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 100mA, 30MHz, 5.5V, TSSOP, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-STP08DP05XTTR can be used for catalog matching and distributor lookup.
STMicroelectronics, STP08DP05XTTR
STMicroelectronics STP08DP05XTTR
STMicroelectronics STP08DP05XTTR
LED DRIVER, 8BIT, 30MHZ, HTSSOP-16; Device Topology:Constant Current; No. of Outputs:8Outputs; Output Current:100mA; Output Voltage:20V; Driver Case Style:HTSSOP; No. of Pins:16Pins; Input Voltage Min:3V; Input Voltage Max:5.5V; RoHS Compliant: Yes
8 BIT LED SINK, CONSTANT CURRENT, 16-TSSOP-EP, FULL REEL; Device Topology:Constant Current; No. of Outputs:8Outputs; Output Current:100mA; Output Voltage:20V; Driver Case Style:HTSSOP; No. of Pins:16Pins; Input Voltage Min:3V; MSL:- RoHS Compliant: Yes
IC LED DRVR LIN 100MA 16HTSSOP
IC LED DRIVER LIN 100MA 16HTSSOP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 031454-STP08DP05XTTR | 497-6119-2-ND | 137-STP08DP05XTTR | 1889360 | 1889360P | 38Y7957 | 57P1839 | STP08DP05XTTR | STP08DP05XTTR |
| Product Name | PMIC - PMIC - LED Drivers - STP08DP05XTTR | LED Drivers | 100mA 30MHz 5.5V TSSOP LED Driver IC | LED Drivers | LED Drivers | Led Driver, 8Bit, 30Mhz, Htssop-16; Device Topology Stmicroelectronics | 8 Bit Led Sink, Constant Current, 16-Tssop-Ep, Full Reel; Device Topology Stmicroelectronics | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||||
| Input Voltage | 3 volts | 3 to 5.5 volts | 3 to 5.5 volts | 3 to ? volts | 3 to 5.5 volts | ||||
| Output Voltage | 20 volts | 20 volts | 20 volts | 20 volts | 20 volts | ||||
| Output Current | 100 milliamps | 100 milliamps | 100 milliamps | 100 milliamps | 100 milliamps |