Manufacturer: STMicroelectronics
Win Source Part Number: 1261650-STP08DP05MTR
Packaging: Reel - TR
Type: Linear
Operating Temperature Range: -40°C ~ 125°C (TA)
Package: 16-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Voltage - Output: 20V
Frequency: 30MHz
Internal Switch(s): Yes
Topology: Shift Register
Number of Outputs: 8
Family Name: STP08DP05
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.st.com
Manufacturer Package: 16-SO
Voltage Supply MAX: 5.5V
Output Current per Channel: 100mA
Voltage Supply MIN: 3V
Alternative Parts (Cross-Reference): MBI5169CD; MBI5171CD; MBI5170CD;
Introduction Date: April 03, 2007
ECCN: EAR99
Country of Origin: China, Morocco
Estimated EOL Date: 2025
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
8-Bit LED Sink Driver, 100mA, 30MHz, SO, 5.5V Product overview: STP08DP05MTR from STMicroelectronics is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 100mA, 30MHz, 5.5V. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 8-bit, 100mA, 30MHz, 5.5V, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-STP08DP05MTR can be used for catalog matching and distributor lookup.
LED Driver IC 8 Output Linear Shift Register Dimming 100mA 16-SO
LED Driver IC 8 Output Linear Shift Register Dimming 100mA 16-SO
LED Driver IC 8 Output Linear Shift Register Dimming 100mA 16-SO
IC LED DRIVER LINEAR 100MA 16SO
LED DRIVER, 8BIT, 30MHZ, NSOIC-16; Device Topology:Constant Current; No. of Outputs:8Outputs; Output Current:100mA; Output Voltage:20V; Driver Case Style:NSOIC; No. of Pins:16Pins; Input Voltage Min:3V; Input Voltage Max:5.5V RoHS Compliant: Yes
IC LED DRIVER LINEAR 100MA 16SO
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 1261650-STP08DP05MTR | 137-STP08DP05MTR | 497-6118-1-ND | STP08DP05MTR | 38Y7955 | STP08DP05MTR |
| Product Name | PMIC - PMIC - LED Drivers - STP08DP05MTR | 8-bit 100mA 30MHz 5.5V LED Driver IC | LED Drivers | PMIC - LED Drivers | Led Driver, 8Bit, 30Mhz, Nsoic-16; Device Topology Stmicroelectronics | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Output Voltage | 20 volts | 20 volts | 20 volts | 20 volts | ||
| Number of Channels | 8 # | |||||
| Input Voltage | 3 to 5.5 volts | 3 to 5.5 volts | 3 to 5.5 volts |