STMicroelectronics Logic - Logic - Shift Registers - STP08CP05XTTR STP08CP05XTTR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 053910-STP08CP05XTTR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Push-Pull Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 16-HTSSOP Purpose: Serial to Parallel Supply Voltage - Operating: 3 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 053910-STP08CP05XTTR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Push-Pull Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 16-HTSSOP Purpose: Serial to Parallel Supply Voltage - Operating: 3 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Shift Registers - STP08CP05XTTR - 053910-STP08CP05XTTR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - STP08CP05XTTR
053910-STP08CP05XTTR
Logic - Logic - Shift Registers - STP08CP05XTTR 053910-STP08CP05XTTR
Manufacturer: STMicroelectronics Win Source Part Number: 053910-STP08CP05XTTR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Push-Pull Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 16-HTSSOP Purpose: Serial to Parallel Supply Voltage - Operating: 3 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 053910-STP08CP05XTTR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Shift Register
Output Type: Push-Pull
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 16-HTSSOP
Purpose: Serial to Parallel
Supply Voltage - Operating: 3 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Counter Shift Registers
STP08CP05XTTR
Counter Shift Registers STP08CP05XTTR
Counter Shift Registers Lo Vltg LoCurent Pwr 8B shift register

Counter Shift Registers Lo Vltg LoCurent Pwr 8B shift register

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Shift Registers Shift Registers
Product Number 053910-STP08CP05XTTR STP08CP05XTTR
Product Name Logic - Logic - Shift Registers - STP08CP05XTTR Counter Shift Registers
Supply Voltage 3 V ~ 5.5 V
Output Characteristics Push-Pull
Package Type SOP; SSOP; TSSOP; Other; 16-HTSSOP
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Shift Registers - 74HC166D,653 - Lingto Electronic Limited
Specs
Register Type Parallel In / Serial Out
Number of Bits (Stages) 8
View Details
 - 7989036 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type SOIC
View Details
 - 7812904P - RS Components, Ltd.
Nexperia B.V.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 5V; 6 V, 4.5 V
Package Type SOIC
View Details
CD4035B-MIL CMOS 4-Stage Parallel In/Parallel Out Shift Register - 8101701EA - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; CDIP
Logic Family CMOS; CD4000
View Details
3 suppliers